EN
  • EN
  • DE

MIC28512-2YFL-TR

Part No MIC28512-2YFL-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 24FCQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series Hyper Speed Control®
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.6V
Voltage - Input (Max) 70V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 59.5V
Current - Output 2A
Frequency - Switching 200kHz ~ 680kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-FCQFN (3x4)
Base Product Number MIC28512
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345261-MIC28512-2YFL-TR
Ultra Librarian 3D Model Ultra Librarian MIC28512-2YFL-TR CAD Model

Description

MIC28512-2YFL-TR from Microchip Technology

The MIC28512-2YFL-TR is a high-efficiency, synchronous step-down regulator module from Microchip Technology, designed to deliver a reliable power solution for a wide range of applications. This integrated power module is capable of supplying up to 4A of continuous current at output voltages as low as 0.8V, making it an ideal choice for powering complex digital systems that require a stable and efficient power source.

One of the key features of the MIC28512-2YFL-TR is its wide input voltage range, which spans from 4.6V to 75V. This flexibility allows the module to be used in various systems without the need for additional components to manage different input voltages. Additionally, the device boasts an adjustable output voltage range from 0.8V to 5.5V, providing versatility for designers to tailor the power supply to their specific needs.

The module comes in a compact 4mm x 4mm QFN package, making it an excellent choice for space-constrained applications. Despite its small size, the MIC28512-2YFL-TR does not compromise on performance. It features an internal compensation network that simplifies the design process by reducing the number of external components required. The device also includes an array of protection features such as over-temperature, over-current, and under-voltage lockout, ensuring safe and reliable operation under various conditions.

For enhanced performance, the MIC28512-2YFL-TR incorporates a high-frequency operation up to 600kHz, which allows for the use of smaller external components, further reducing the overall solution size and improving transient response. Additionally, the module supports a range of control methodologies, including selectable operating modes like continuous conduction mode (CCM) for better noise immunity and light-load efficiency, making it a versatile choice for power management in noise-sensitive applications.

Microchip Technology's MIC28512-2YFL-TR is an excellent solution for designers looking for a high-performance, easy-to-use power regulator module. Its robust feature set, combined with its compact form factor, makes it suitable for a variety of industrial, automotive, and consumer applications where efficiency and reliability are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess