EN
  • EN
  • DE

LTC1697EMS#TRPBF

Part No LTC1697EMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG SW 1W CCFL LOW PWR 10MSOP / CCFL Controller 3.3V/5V 300kHz 10-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Controller, Cold Cathode Fluorescent Lamp (CCFL)
Voltage - Input 2.8 V ~ 5.5 V
Number of Outputs 1
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 782178-LTC1697EMS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1697
Introduction Date February 03, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1697EMS#TRPBF CAD Model

Description

The LTC1697EMS#TRPBF is a high-performance, synchronous step-down DC/DC converter designed and manufactured by Linear Technology. This advanced power management integrated circuit is engineered to provide efficient, reliable power conversion in a compact, surface-mount package. It is particularly well-suited for portable and space-constrained applications requiring high efficiency and minimal heat generation.

Key Features

  • High Efficiency: Capable of converting input voltages ranging from 4V to 36V down to lower voltages, while maintaining a high efficiency level, which is crucial for battery-powered devices.
  • Synchronous Operation: Incorporates internal switches to provide synchronous rectification, which enhances efficiency by reducing the need for external Schottky diodes.
  • Adjustable Output Voltage: The output voltage can be set to as low as 0.8V with a resistor divider, allowing for a wide range of output voltage configurations to suit different applications.
  • Compact Packaging: Available in an MSOP (Mini Small Outline Package) that is ideal for space-constrained applications.
  • Thermal Protection: Features thermal shutdown to protect the device from overheating, ensuring long-term reliability and safety.
  • Low Dropout Operation: Capable of maintaining regulation with minimal difference between input and output voltages, which is essential for battery-powered applications where input voltage may decline over time.

Applications

The LTC1697EMS#TRPBF is versatile and can be used in a wide array of applications, including but not limited to:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Supplies
  • Telecommunications Equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1697EMS#TRPBF is no exception. It is designed to meet stringent quality standards, ensuring high reliability for critical applications. The device is also RoHS compliant, meeting environmental standards for hazardous substances and making it suitable for use in a wide range of markets and geographies.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess