EN
  • EN
  • DE

L5963DN-EHX

Part No L5963DN-EHX
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRP BCK/LNR SYNC PWRSSO36
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PMIC - Voltage Regulators - Linear Switching Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 250kHz ~ 2MHz
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 36-PowerFSOP (0.295", 7.50mm Width)
Family Name L5963
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1225
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922608-L5963DN-EHX
Ultra Librarian 3D Model Ultra Librarian L5963DN-EHX CAD Model

Description

Introducing the L5963DN-EHX from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the L5963DN-EHX, a multifunctional power management integrated circuit designed to cater to the demanding needs of automotive applications. This advanced device is part of STMicroelectronics' commitment to providing innovative solutions for the automotive industry, ensuring reliability, efficiency, and performance.

Key Features

  • High Integration: The L5963DN-EHX integrates multiple functions including a voltage regulator, watchdog timer, and various control and monitoring features, making it a compact and efficient solution for power management in automotive electronics.
  • Robust Performance: Designed to withstand the harsh conditions of automotive environments, the L5963DN-EHX operates over a wide temperature range and is protected against overcurrent, overvoltage, and thermal overload events.
  • Versatility: With its adjustable output voltages, the L5963DN-EHX can cater to various subsystems within the vehicle, providing flexibility in design and application.
  • Enhanced Safety: The built-in watchdog timer ensures that the system remains operational by monitoring for software anomalies and system failures, thereby enhancing the overall safety of the automotive system.

Applications

The L5963DN-EHX is ideal for a range of automotive applications, including:

  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Telematics and connectivity modules
  • Body control modules

Technical Specifications

The device features a wide input voltage range, multiple output voltage options, and a variety of diagnostic and control functions. It is packaged in a robust and compact ECOPACK2-compliant package, ensuring environmental sustainability alongside its technical prowess.

Conclusion

The L5963DN-EHX from STMicroelectronics is a testament to the company's dedication to delivering high-quality, integrated solutions for the automotive sector. With its comprehensive feature set and robust design, it stands as a pivotal component in enhancing the reliability and functionality of modern vehicles.

For more detailed information, datasheets, and support, visit STMicroelectronics' official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0880 $64.3520
9+ $13.2005 $118.8045
14+ $12.7882 $179.0348
19+ $12.3758 $235.1402
25+ $11.9635 $299.0875
33+ $10.7253 $353.9349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess