EN
  • EN
  • DE

SYM-25DLHW+

Part No SYM-25DLHW+
Manufacturer Mini-Circuits
Catalog RF Mixers
Description IC MIXER 40MHZ-2.5GHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
RF Type Cellular, PCS
Frequency 40MHz ~ 2.5GHz
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 712389-SYM-25DLHW+
Ultra Librarian 3D Model Ultra Librarian SYM-25DLHW+ CAD Model

Description

The 712389-SYM-25DLHW+ is an RF mixer designed for cellular and PCS systems.

  • Frequency Range: 40MHz to 2.5GHz
  • Applications: Suitable for a wide range of RF applications
  • Performance: High performance and low noise figure
  • Mounting: Surface mountable package
  • Standard Package Quantity: 200 pcs
  • Product Status: Active
  • Manufacturer: Mini-Circuits

You May Also Be Interested in

MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,VERSAPAC
Need more? Email Us
MACOM Technology Solutions
MIXER 8-43 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER.LARGE OPEN CARRIER
Need more? Email Us
MACOM Technology Solutions
MIXER,DB,RF
Need more? Email Us
MACOM Technology Solutions
MIXER,SURFACE MOUNT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0695 $63.2085
6+ $17.2878 $103.7268
9+ $16.7476 $150.7284
13+ $16.2073 $210.6949
16+ $15.6671 $250.6736
22+ $14.0464 $309.0208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess