EN
  • EN
  • DE

MC13191FCR2

Part No MC13191FCR2
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF TXRX ISM>1GHZ 32-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type TxRx Only
RF Family/Standard General ISM > 1GHZ
Modulation DSSS, O-QPSK
Frequency 2.4GHz
Data Rate (Max) 250kbps
Power - Output 4dBm
Sensitivity -92dBm
Serial Interfaces SPI
GPIO 7
Supply Voltage - Operating 2 V to 3.4 V
Current - Receiving 37mA
Current - Transmitting 30mA
Temperature Range - Operating -40°C to 85°C
Dimension 32-VFQFN Exposed Pad
Win Source Part Number 1073094-MC13191FCR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC13191FCR2 CAD Model

Description

Product Overview: NXP MC13191FCR2

The NXP MC13191FCR2 is a sophisticated RF transceiver designed for the 2.4 GHz ISM (Industrial, Scientific, and Medical) band, which is used globally for short-range, high-data-rate communication. This transceiver is particularly tailored for applications that require a flexible, low-power wireless solution, such as in the fields of home automation, wireless sensor networks, and personal health devices.

Key Features

  • Frequency Band: Operates in the 2.4 GHz ISM frequency band, offering a worldwide operation capability.
  • Modulation: Supports multiple modulation schemes including QPSK and DSSS, which allows for robust and efficient data communication.
  • Data Rate: Capable of data rates up to 250 kbps, making it suitable for applications requiring high throughput.
  • Integration: Highly integrated design that includes a complete RF transceiver with a digital modem, reducing the need for external components and simplifying design-in.
  • Power Efficiency: Designed for low power consumption, with a power-saving sleep mode, making it ideal for battery-powered applications.
  • Security: Equipped with hardware encryption and decryption capabilities to ensure secure data transmission.
  • Compliance: Compliant with IEEE 802.15.4 standard, ensuring interoperability with other compliant devices.

Applications

The MC13191FCR2 is versatile and can be used in a variety of applications:

  • Smart Home Automation: Control and monitor home systems such as lighting, heating, and security wirelessly.
  • Wireless Sensor Networks: Deploy in environmental monitoring, industrial sensing, and agricultural monitoring.
  • Personal Health Devices: Use in wearable health monitors and medical device connectivity.
  • Consumer Electronics: Implement in wireless game controllers, mice, and keyboards.

Conclusion

The NXP MC13191FCR2 transceiver is a powerful and versatile component that offers a blend of performance, integration, and efficiency, making it an excellent choice for designers looking to add wireless capability to their products. Its compliance with the IEEE 802.15.4 standard and support for multiple modulation schemes ensures that it can meet the needs of a wide range of applications in the rapidly growing field of wireless communications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU ISM>1GHZ 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 68QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7625 $61.6875
80+ $1.4472 $115.7760
125+ $1.4010 $175.1250
175+ $1.3560 $237.3000
225+ $1.3109 $294.9525
295+ $1.1758 $346.8610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess