EN
  • EN
  • DE

ADTT4-1+

Part No ADTT4-1+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:4 CORE & WIRE TRANSFORMER, 0.2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 200kHz ~ 120MHz
Phase Difference
Insertion Loss (Max) 1.0dB
Return Loss (Min) 17.71dB
Package / Case 6-SMD, Flat Leads
Mounting Type Surface Mount
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 717601-ADTT4-1+
Ultra Librarian 3D Model Ultra Librarian ADTT4-1+ CAD Model

Description

The 717601-ADTT4-1+ is a balun designed for RF and wireless applications.

  • Frequency range: 200kHz to 120MHz
  • Phase difference: 3 degrees
  • Insertion loss: 1.0dB
  • Return loss: 17.71dB
  • Package: 6-SMD with flat leads
  • Manufacturer: Mini-Circuits
  • Status: active
  • Standard package: 1,000 pcs

You May Also Be Interested in

Mini-Circuits
1:1 LTCC TRANSFORMER, 223 - 520 / RF Balun 223MHz ~ 520MHz 50 / 50Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $3.3789
Johanson Technology Inc.
BALUN 1.5GHZ-1.7GHZ 50/50 0805 / RF Balun 1.5GHz ~ 1.7GHz 50 / 50Ohm 0805 (2012 Metric)
Lowest to $0.2432
Sunlord
BALUN 45-870MHZ 50/50 0805
Lowest to $0.0840
M/A-Com Technology Solutions
BALUN 5MHZ-1.2GHZ 50/75 6SMD GW / RF Balun 5MHz ~ 1.2GHz 50 / 75Ohm 6-SMD (5 Leads), Gull Wing
Lowest to $4.3657
Mini-Circuits
1:4 LTCC TRANSFORMER, 4500 - 600 / RF Balun 4.5GHz ~ 6GHz 1:4 6-SMD, No Lead
Need more? Email Us
Walsin Technology Corporation
RF BALUN TRANSFORMER 900MHZ LTE / RF Balun 699MHz ~ 960MHz 50 / 100Ohm 0402 (1005 Metric), 4 PC Pad
Lowest to $0.0566
Johanson Technology Inc.
BALUN 2.3GHZ-2.7GHZ 50/50 0603 / RF Balun 2.3GHz ~ 2.7GHz 50 / 50Ohm 0603 (1608 Metric)
Lowest to $0.9091
TDK Corporation
BALUN 698MHZ-894MHZ 50/100 0603 / RF Balun 698MHz ~ 894MHz 50 / 100Ohm 0603 (1608 Metric)
Lowest to $0.2888
Walsin Technology Corporation
RF BALUN TRANSFRMR 1805-2170MHZ
Lowest to $0.0801

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.3887 $58.3887
3+ $47.9087 $143.7261
4+ $46.4116 $185.6464
5+ $44.9144 $224.5720
6+ $43.4173 $260.5038
8+ $38.9258 $311.4064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,270 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess