Products specifications

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr STMicroelectronics
Product Status Obsolete
RF Family/Standard General ISM < 1GHz
Modulation 2-FSK, ASK, GFSK, GMSK, OOK
Frequency 915MHz
Data Rate 500kbps
Power - Output 11.6dBm
Serial Interfaces SPI, UART
Antenna Type Integrated, Chip
Utilized IC / Part SPIRIT1
Memory Size 128kB Flash, 16kB RAM
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 13.5mA
Current - Transmitting 8mA ~ 20mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SMD Module
Base Product Number SP1ML
Other Names 497-15396,-1138-SP1ML-915
Standard Package 119
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1235667-SP1ML-915
Ultra Librarian 3D Model Ultra Librarian SP1ML-915 CAD Model

Description

The SP1ML-915 is a state-of-the-art RF module designed by STMicroelectronics, tailored for RF communication in the 915 MHz ISM band. This powerful module is part of the company's extensive range of smart, low-power, short-range sub-GHz devices. It is particularly suited for applications in North America where the 915 MHz band is allocated for industrial, scientific, and medical (ISM) uses.

Main Features

  • Frequency Band: Specifically designed for the 915 MHz ISM band, ensuring compliance with regional standards for North America.
  • Integration: The module integrates a low-power sub-GHz radio transmitter/receiver with an embedded microcontroller, making it a versatile solution for a wide range of wireless applications.
  • Modulation Techniques: Supports advanced modulation schemes such as 2-FSK, GFSK, OOK, and ASK, providing flexibility in addressing different communication requirements.
  • Output Power: Offers programmable output power up to +11 dBm, allowing users to balance between communication range and power consumption.
  • Low-Power Consumption: Designed with energy efficiency in mind, it is ideal for battery-powered applications where power conservation is crucial.
  • Security: Features built-in encryption capabilities to ensure secure data transmission, protecting against unauthorized access.

Applications

The SP1ML-915 module is highly versatile and can be used in a variety of applications, including but not limited to:

  • Home and building automation
  • Wireless sensor networks
  • Industrial monitoring and control
  • Smart metering
  • IoT (Internet of Things) devices

Easy to Integrate

With its compact form factor and comprehensive set of features, the SP1ML-915 is designed for easy integration into existing and new product designs. It is a perfect choice for designers looking to add wireless communication capabilities with minimal development time and effort.

Support and Resources

STMicroelectronics provides extensive support for the SP1ML-915 module, including detailed datasheets, application notes, and development tools to streamline the design process and accelerate time to market for your products.

You May Also Be Interested in

Silicon Labs
WIRELESS GECKO BLUETOOTH PCB MOD
Need more? Email Us
ECAD model for BGM220PC22HNA2
Panasonic
RF TXRX MOD BLUETOOTH CHIP ANT
Need more? Email Us
ECAD model for ENW-89847A1KF
NXP / Nexperia
RF TXRX MOD 802.15.4 TRACE ANT
Need more? Email Us
ECAD model for JN5121-000-M00T
Microchip Technology
RF TXRX MODULE 802.15.4 U.FL SMD
Lowest to €42.6056
ECAD model for MRF24J40ME-I/RM
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to €21.6343
ECAD model for BG95M5LA-64-SGNS
Texas Instruments
RF TXRX MODULE WIFI CHIP SMD
Lowest to €54.7633
ECAD model for CC3135MODRNMMOBR
Microchip Technology
Bluetooth® 4.2 Dual-Mode Module
Need more? Email Us
ECAD model for BM78SPPS5MC2-0002AA
U-blox
RF TXRX MODULE WIFI U.FL SMD / Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 +EDR Transceiver Module 2.4GHz ~ 2.5GHz, 5.18GHz ~ 5.825GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
ECAD model for ODIN-W260-05B
Espressif
SMD MODULE, ESP32-S3FN8, 8 MB SP
Lowest to €3.1106
ECAD model for ESP32-S3-MINI-1-N8

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention