Products specifications

Manufacturer Realtek
Win Source Part Number 302481-RTL8188CUS-GR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8188CUS-GR CAD Model

Description

The Realtek RTL8188CUS-GR is a highly integrated low power single-chip that supports IEEE 802.11n. It combines a WLAN MAC, 1T1R capable baseband, and RF in a single chip. The RTL8188CUS-GR provides a complete solution for a high-throughput performance wireless client.

Applications:

  • USB Wi-Fi Adapters: Commonly used in USB dongles for desktop and laptop computers.
  • Smart TVs: Provides wireless internet connectivity for smart television sets.
  • Media Players: Enables wireless streaming for media playback devices.
  • Gaming Consoles: Offers Wi-Fi access for online gaming and downloadable content.

Features:

  • IEEE 802.11b/g/n Compatibility: Supports standard Wi-Fi protocols for wide compatibility.
  • 1T1R Configuration: Features a single transmit and single receive antenna for cost-effective performance.
  • Integrated WLAN MAC, Baseband, and RF: Reduces board space and simplifies integration.
  • USB Interface: Provides easy connectivity to host devices via USB.
  • Supports WEP, WPA, and WPA2 Encryption: Ensures secure wireless communication.

Benefits:

  • Compact Size: Small form factor makes it ideal for USB dongles and embedded applications.
  • Low Power Consumption: Minimizes power usage for extended battery life in portable devices.
  • High Performance: Delivers reliable wireless performance for general internet usage.
  • Easy Integration: Simplified design for quicker time-to-market.
  • Cost-Effective: Offers a budget-friendly solution for adding Wi-Fi connectivity.

Additional Details:

The RTL8188CUS-GR operates in the 2.4 GHz frequency band. It supports data rates up to 150 Mbps with 802.11n. The USB interface allows for seamless connection to various devices. Advanced power management features help optimize battery life. Its compact size and integration make it a versatile choice for many wireless applications.

You May Also Be Interested in

Intel
Need more? Email Us
ECAD model for QG82GWDG
UBIQ
Need more? Email Us
ECAD model for QM3801D
Nortel Networks
Need more? Email Us
ECAD model for QMV453AT5
Nortel Networks
Lowest to $6.3659
ECAD model for QMV234AT5
Mitsumi
Need more? Email Us
ECAD model for QM150DY-H
Exar Corporation
Need more? Email Us
ECAD model for QM262D1
STMicroelectronics
Need more? Email Us
ECAD model for QMV755AT5TR-LF
Intel
Lowest to $12.1249
ECAD model for QG82940GML
UBIQ
Need more? Email Us
ECAD model for QM8014D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.7590 $70.0720
18+ $7.1873 $129.3714
28+ $6.9621 $194.9388
39+ $6.7384 $262.7976
50+ $6.5132 $325.6600
67+ $5.8393 $391.2331
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,041 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention