EN
  • EN
  • DE

EFM107-W

Part No EFM107-W
Manufacturer Rectron Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056925-EFM107-W
Categories OEM Parts(C-E)
Manufacturer Rectron Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EFM107-W CAD Model

Description

The EFM107-W is a glass passivated, fast recovery rectifier manufactured by Rectron Semiconductor. It's designed for applications where efficient rectification and fast switching speeds are crucial. This device is commonly used in a variety of electronic circuits to convert AC voltage to DC voltage.

Applications:

  • Switching Mode Power Supplies (SMPS): Used in the secondary rectification stage.
  • Freewheeling Diodes: Protection against inductive kickback in circuits with inductive loads like relays and motors.
  • DC-DC Converters: Rectification of high-frequency AC waveforms in DC-DC conversion circuits.
  • Inverters: Rectification and voltage regulation within inverter circuits.
  • General Purpose Rectification: Standard AC to DC conversion in diverse electronic devices.

Features:

  • Fast Reverse Recovery Time: Offers a low reverse recovery time, minimizing switching losses and improving efficiency.
  • High Surge Current Capability: Capable of withstanding high surge currents, ensuring robustness against transient voltage spikes.
  • Glass Passivated Junction: Provides high reliability and stable electrical characteristics.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall circuit efficiency.
  • High Reliability: Designed and manufactured for long-term performance in demanding environments.

Benefits:

  • Increased Efficiency: Fast recovery time reduces switching losses, leading to more efficient power conversion.
  • Improved System Reliability: High surge current capability and robust construction enhance system reliability and longevity.
  • Reduced Power Dissipation: Low forward voltage drop minimizes heat generation, allowing for higher power density designs.
  • Simplified Circuit Design: Its characteristics allow for easier integration into various circuit topologies.
  • Enhanced Performance: Enables higher frequency operation in switching power supplies and converters.

Technical Specifications:

While specific values depend on the datasheet, typical specifications for the EFM107-W include a repetitive peak reverse voltage (VRRM) of around 1000V, a maximum average forward rectified current (IF(AV)) of approximately 1A, and a fast reverse recovery time (trr) typically in the range of a few microseconds. The forward voltage drop (VF) is usually around 1.1V. Package type is DO-41.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.3462
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0919 $57.8970
1,530+ $0.0755 $115.5150
2,370+ $0.0732 $173.4840
3,265+ $0.0708 $231.1620
4,225+ $0.0684 $288.9900
5,650+ $0.0614 $346.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess