EN
  • EN
  • DE

C2012X5R1C226KT000E

Part No C2012X5R1C226KT000E
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969778-C2012X5R1C226KT000E
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C2012X5R1C226KT000E CAD Model

Description

The C2012X5R1C226KT000E is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general-purpose applications that require a relatively high capacitance in a small form factor.

Applications

  • Bypass capacitors in digital circuits
  • Decoupling capacitors in power supplies
  • Smoothing capacitors in DC power lines
  • Filtering applications
  • Portable electronic devices
  • Consumer electronics

Features

  • Capacitance: 22µF (Microfarads)
  • Voltage Rating: 16V (Volts)
  • Dielectric Material: X5R
  • Case Size: 0805 (2.0mm x 1.25mm)
  • Capacitance Tolerance: ±10%
  • Temperature Characteristics: X5R (-55°C to +85°C, ±15% capacitance change)
  • Termination: Nickel barrier with tin plating
  • RoHS Compliant: Yes

Benefits

  • High Capacitance: Provides a high capacitance value for its compact size.
  • Small Size: The 0805 case size enables high-density mounting on printed circuit boards (PCBs), saving valuable space.
  • Stable Performance: X5R dielectric provides reasonable capacitance stability over temperature and voltage variations.
  • Reliable: TDK capacitors are known for their high reliability and long lifespan.
  • RoHS Compliant: Environmentally friendly, complying with RoHS regulations.

Additional Details

The C2012X5R1C226KT000E utilizes a multilayer ceramic structure to achieve its high capacitance value within a small volume. The X5R dielectric offers a good compromise between capacitance, size, and temperature stability. Keep in mind that X5R capacitors exhibit more capacitance variation over temperature and voltage compared to more stable dielectrics like C0G/NP0. The nickel barrier termination ensures excellent solderability and prevents solder leaching during the soldering process. 'T000E' likely refers to a specific TDK manufacturing or packaging code.

This capacitor is an appropriate choice for applications where a large capacitance is needed in a small space, and moderate capacitance variations can be tolerated. If higher stability is required, consider using a capacitor with a C0G/NP0 dielectric.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Kemet
Lowest to $0.0393
Microchip Technology
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2184 $50.2320
560+ $0.1792 $100.3520
865+ $0.1736 $150.1640
1,195+ $0.1680 $200.7600
1,540+ $0.1624 $250.0960
2,065+ $0.1456 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 354,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess