EN
  • EN
  • DE
  • IT

EFM206-T

Part No EFM206-T
Manufacturer Rectron Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer RectrON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822365-EFM206-T
Ultra Librarian 3D Model Ultra Librarian EFM206-T CAD Model

Description

The EFM206-T is a surface-mount Schottky Barrier Rectifier manufactured by Rectron Semiconductor. Schottky diodes are known for their fast switching speeds and low forward voltage drop compared to standard PN junction diodes. These characteristics make them ideal for high-frequency applications and circuits where minimizing power loss is critical.

Applications

  • DC-DC converters
  • Switching power supplies
  • Reverse polarity protection
  • Freewheeling diode in inductive circuits
  • High-frequency rectification

Features

  • Low forward voltage drop
  • Fast switching speed
  • Surface mount package
  • High surge current capability
  • High reliability

Benefits

  • Improved efficiency in power conversion circuits.
  • Reduced power dissipation due to low forward voltage drop.
  • Suitable for high-frequency applications due to fast switching.
  • Simplified PCB assembly with surface mount design.
  • Enhanced circuit protection against voltage transients.

Additional Details

The EFM206-T typically has a forward current rating of 2A and a peak reverse voltage of 60V. The low forward voltage drop minimizes power loss and heat generation, leading to improved efficiency in various applications. The fast switching speed allows for efficient operation in high-frequency circuits. Its compact surface mount package enables high-density board designs and automated assembly. It is important to refer to the manufacturer's datasheet for complete specifications, including thermal resistance, maximum ratings, and electrical characteristics. Proper heat sinking may be required depending on the application and operating conditions to ensure optimal performance and reliability.

Rectron Semiconductor is a well-known manufacturer of discrete semiconductors, and the EFM206-T is a reliable and cost-effective solution for various rectification and protection applications. Its performance characteristics make it a preferred choice in many modern electronic designs.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess