EN
  • EN
  • DE

ISL94208IRZ

Part No ISL94208IRZ
Manufacturer Renesas Electronics America
Catalog PMIC - Battery Management
Description IC BAT PWR MGT LI-ION 4-6C 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Renesas Electronics America
Package Tube
Product Status Active
Function Power Management
Battery Chemistry Lithium Ion
Number of Cells 4 ~ 6
Fault Protection Over Current, Over Temperature, Short Circuit
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number ISL94208
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 875885-ISL94208IRZ
Ultra Librarian 3D Model Ultra Librarian ISL94208IRZ CAD Model

Description

The 875885-ISL94208IRZ is an integrated circuit (IC) power management (PMIC) battery management solution.

  • Manufacturer: Renesas Electronics America
  • Function: power management in electronic systems
  • Package: tube
  • Standard Package: 60 pieces
  • Fault Protection: over current, over temperature, and short circuit events
  • Compatibility: lithium-ion batteries
  • Cell Count: 4 to 6 cells
  • Interface: I2C
  • MSL Level: 3
  • Shelf Life: 168 hours
  • Product Status: active

You May Also Be Interested in

CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4934 $54.9340
23+ $4.5075 $103.6725
35+ $4.3666 $152.8310
48+ $4.2257 $202.8336
62+ $4.0849 $253.2638
82+ $3.6623 $300.3086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,495 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess