EN
  • EN
  • DE

RF2125

Part No RF2125
Manufacturer RF Micro Devices
Catalog Coaxial Connectors (RF)
Description HIGH POWER LINEAR AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer RF Micro Devices
Win Source Part Number 1242531-RF2125
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RF2125 CAD Model

Description

The RF2125 is a single-chip RF front-end integrated circuit designed by RF Micro Devices (now Qorvo). It is typically used in applications requiring a 2.4 GHz ISM band transmitter, such as wireless LANs, Bluetooth devices, and cordless phones. The RF2125 integrates a power amplifier (PA), transmit mixer, and other necessary components for efficient RF transmission.

Applications

  • 2.4 GHz Wireless LAN (WLAN)
  • Bluetooth devices
  • Cordless telephones
  • Wireless remote controls
  • ISM band data links

Features

  • Single-chip RF front-end: Integrates multiple components for simplified design.
  • 2.4 GHz ISM band operation: Designed for use in the 2.4 GHz industrial, scientific, and medical (ISM) band.
  • Integrated power amplifier (PA): Provides sufficient output power for wireless communication.
  • Transmit mixer: Converts baseband signals to RF frequencies.
  • Low voltage operation: Suitable for battery-powered devices.

Benefits

  • Simplified design: Reduces the number of external components required.
  • Compact size: Enables smaller and more portable devices.
  • Cost-effective solution: Integrates multiple functions into a single chip.
  • Efficient power consumption: Extends battery life in portable applications.
  • Reliable performance: Provides stable and consistent operation.

Technical Specifications

The RF2125 typically operates with a supply voltage between 2.7V and 4.5V. The output power is typically around 17 dBm. The current consumption is dependent on the output power level. The modulation schemes supported include GFSK and others commonly used in 2.4 GHz ISM band applications. It is usually packaged in a small outline package (SOIC) or similar surface-mount package.

The RF2125 is a versatile and efficient solution for RF transmission in 2.4 GHz ISM band applications. Its integrated design, low voltage operation, and reliable performance make it a popular choice for a variety of wireless devices.

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector F Plug, Male Pin To N Jack, Female Socket 50 Ohms, 75 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To N Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50 Ohms
Need more? Email Us
L-com
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50 Ohms
Need more? Email Us
Pomona Electronics
CONN ADAPT PLUG TO JACK N 50 OHM
Lowest to $0.3361
Amphenol-RF Division
CONN ADAPT BNC PLUG TO F PLUG / Adapter Coaxial Connector BNC Plug, Male Pin To F Plug, Male Pin 50Ohm
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
Radiall USA, Inc.
SMA / STRAIGHT PLUG CRIMP OR SOL / SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess