EN
  • EN
  • DE

RF2140

Part No RF2140
Manufacturer RF Micro Devices
Catalog Gas Discharge Tube Arresters (GDT)
Description 3V DCS POWER AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer RF Micro Devices
Win Source Part Number 1242536-RF2140
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF2140 CAD Model

Description

The RF2140 is a linear power amplifier designed and manufactured by RF Micro Devices (now Qorvo). It is a high-power, high-efficiency amplifier intended for use in various radio frequency (RF) applications. This amplifier is particularly suited for applications requiring robust performance and linearity.

Applications:

  • Wireless Infrastructure: Base stations, repeaters, and remote radio heads.
  • Public Mobile Radio (PMR): Handheld radios and mobile transceivers.
  • Industrial, Scientific, and Medical (ISM) Band Applications: Wireless sensors, remote control systems, and medical telemetry.
  • WLAN (Wireless Local Area Network): Access points and client devices.
  • Test and Measurement Equipment: Signal generators and spectrum analyzers.

Features:

  • High Power Output: Delivers significant RF power for extended range and coverage.
  • High Efficiency: Maximizes battery life and reduces power consumption.
  • Linear Operation: Minimizes distortion and ensures signal fidelity.
  • Wideband Operation: Supports a wide range of frequencies.
  • Internal Matching: Simplifies circuit design and reduces external component count.
  • Thermal Protection: Prevents damage from overheating.
  • Compact Package: Minimizes board space requirements.

Benefits:

  • Extended Range: High power output provides increased signal coverage.
  • Longer Battery Life: High efficiency reduces power consumption, extending battery life in portable applications.
  • Improved Signal Quality: Linear operation minimizes distortion, ensuring clear and reliable communication.
  • Simplified Design: Internal matching reduces the need for external components.
  • Robust Performance: Thermal protection ensures reliable operation under demanding conditions.
  • Reduced System Cost: High integration reduces component count and simplifies manufacturing.

The RF2140 power amplifier provides a high-performance and efficient solution for various RF applications. Its high power output, high efficiency, and linear operation make it suitable for use in wireless infrastructure, PMR, ISM band applications, and WLAN. The amplifier's internal matching simplifies circuit design, while its thermal protection ensures reliable operation. It is commonly found in communication systems where signal strength and reliability are crucial. The compact packaging allows for easy integration into existing and new designs.

You May Also Be Interested in

Littelfuse Inc.
GDT 230V 10KA 3 POLE TH
Need more? Email Us
Phoenix Contact
GDT 500V 20KA 2 POLE DIN RAIL
Need more? Email Us
Littelfuse Inc.
GDT 230V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Phoenix Contact
GDT 230V 20KA 2 POLE DIN RAIL
Need more? Email Us
Eaton Bussmann
GDT 230V 20KA 2 POLE HOLDER
Need more? Email Us
Shenzhen Bencent Electronics Co., Ltd.
Gas Discharge Tube 90V 5kA 3 POLE Surface Mount,5x7.6mm
Lowest to $0.3202
EPCOS (TDK)
GDT 230V 20KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 300V 10KA 3 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 600V 10KA 2 POLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess