Products specifications Report Issue?

Win Source Part Number 1109114-RTC5638HE
Categories Custom Parts
Manufacturer Richwave
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTC5638HE CAD Model

Description

The Richwave RTC5638HE is a high-performance audio codec designed for mobile devices and portable audio applications. This codec integrates multiple audio processing functions into a single chip, providing high-fidelity audio playback and recording capabilities. It supports various audio formats and features advanced noise reduction and echo cancellation technologies.

Applications

  • Mobile Phones: Used as the primary audio codec in smartphones and feature phones for voice calls, music playback, and audio recording.
  • Tablets: Integrated into tablets for audio playback, recording, and voice communication.
  • Portable Audio Players: Employed in MP3 players and other portable audio devices for high-fidelity audio playback.
  • Gaming Consoles: Utilized in handheld gaming consoles for audio output and microphone input.
  • Voice Recorders: Incorporated into digital voice recorders for high-quality audio recording.

Features

  • High-Fidelity Audio: Delivers high-quality audio playback and recording with low distortion and noise.
  • Integrated Audio Processing: Includes built-in noise reduction, echo cancellation, and equalization functions.
  • Multiple Audio Formats: Supports a wide range of audio formats, including MP3, AAC, and WAV.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.
  • Compact Size: Small form factor enables integration into space-constrained devices.

Benefits

  • Enhanced Audio Experience: Provides clear and crisp audio playback and recording, enhancing the user experience.
  • Improved Voice Communication: Noise reduction and echo cancellation technologies improve voice call quality.
  • Versatile Audio Processing: Integrated audio processing functions simplify system design and reduce component count.
  • Extended Battery Life: Low power consumption extends the operating time of portable devices.
  • Compact Integration: Small form factor allows for easy integration into space-constrained applications.

Additional Details

The RTC5638HE typically supports various audio interfaces, including I2S and PCM. It is designed to comply with industry standards for audio performance and power consumption. It often includes built-in amplifiers for driving headphones and speakers, further simplifying system design.

You May Also Be Interested in

Qorvo US Inc.
1.2GHZ Edge Qam Integrated Amplifier Evb
Need more? Email Us
ECAD model for RFAM3790PCBA-410
Wuxi
Lowest to $1.4002
ECAD model for NCE65T180D
Realtek
Lowest to $15.9739
ECAD model for RTL8364NBI-CG
Intel
Contact for details
Need more? Email Us
ECAD model for RCPXA270C5C624
California Micro Devices Corp
Res Net SMT 16B 2.2K 15RES 1% DIP 2500/TR
Need more? Email Us
ECAD model for PRN111162201FAP
Analog Devices Inc.
Need more? Email Us
ECAD model for OP21EZ
Siemens
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for PSB7110FDV1.0
Realtek
Realtek QFP216
Lowest to $32.8422
ECAD model for RTL8382MI-VB-CG
Everlight Electronics Co Ltd
new, original packaged
Lowest to $0.0990
ECAD model for PT26-71BTR8

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1224 $56.3040
1,115+ $0.1005 $112.0575
1,730+ $0.0973 $168.3290
2,380+ $0.0942 $224.1960
3,080+ $0.0911 $280.5880
4,120+ $0.0816 $336.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 460 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention