Products specifications Report Issue?

Win Source Part Number 1125210-RTC6607SP
Categories Custom Parts
Manufacturer Richwave
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTC6607SP CAD Model

Description

The Richwave RTC6607SP is a highly integrated front-end module (FEM) designed for 2.4 GHz wireless applications. It incorporates a power amplifier (PA), low noise amplifier (LNA), transmit/receive switch (T/R switch), and matching network, all within a single compact package. This FEM is optimized for Wi-Fi, Bluetooth, and other ISM band applications, providing enhanced performance and simplified design integration.

Applications

  • Wi-Fi Applications: Used in Wi-Fi routers, access points, and client devices to enhance wireless signal strength and range.
  • Bluetooth Devices: Integrated into Bluetooth modules and devices to improve communication performance.
  • Internet of Things (IoT) Devices: Employed in IoT devices to provide reliable wireless connectivity.
  • Wireless Audio Systems: Utilized in wireless headphones, speakers, and other audio equipment.
  • Smart Home Devices: Integrated into smart home hubs and devices to enhance wireless communication capabilities.

Features

  • Integrated PA, LNA, and T/R Switch: Combines a power amplifier, low noise amplifier, and transmit/receive switch in a single package.
  • 2.4 GHz Operation: Designed for use in the 2.4 GHz ISM band.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.
  • High Performance: Provides enhanced signal strength and sensitivity for improved wireless communication.
  • Low Noise Figure: Ensures low noise interference for clear signal reception.

Benefits

  • Improved Wireless Performance: Enhances signal strength and sensitivity, resulting in improved wireless communication range and reliability.
  • Simplified Design: Integrated components reduce the need for external components, simplifying the design process.
  • Reduced Size: Compact size allows for use in miniaturized wireless devices.
  • Lower System Cost: Integrated functionality reduces the overall system cost.
  • Enhanced Reliability: High-quality components and design ensure reliable operation.

Technical Specifications

The RTC6607SP typically operates at 3.3V. It has a specific gain for the power amplifier and a low noise figure for the LNA. The transmit/receive switch provides isolation between the transmit and receive paths. Consult the product datasheet for detailed specifications, including gain, noise figure, output power, and operating voltage range.

You May Also Be Interested in

Essentra Components
Need more? Email Us
ECAD model for RPP218A
Nisshinbo Micro Devices Inc.
IC REG LIN 2.95V 500MA DFN1216-8 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1216-8
Lowest to $0.9578
ECAD model for RP115L291B5-E2
Realtek
Lowest to $15.9739
ECAD model for RTL8364NBI-CG
Siemens
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for PSB7110FDV1.0
Everlight Electronics Co Ltd
new, original packaged
Lowest to $0.0990
ECAD model for PT26-71BTR8
Qorvo US Inc.
1.2GHZ Edge Qam Integrated Amplifier Evb
Need more? Email Us
ECAD model for RFAM3790PCBA-410
Texas Instruments
Need more? Email Us
ECAD model for PN1202003HDCAR
California Micro Devices Corp
Res Net SMT 16B 2.2K 15RES 1% DIP 2500/TR
Need more? Email Us
ECAD model for PRN111162201FAP
NTE
R-1600V 85A ANODE CASE / Diode Standard 1600 V 85A Stud Mount DO-5
Need more? Email Us
ECAD model for NTE6071

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1884 $56.5200
725+ $0.1546 $112.0850
1,125+ $0.1497 $168.4125
1,550+ $0.1449 $224.5950
2,000+ $0.1401 $280.2000
2,675+ $0.1257 $336.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 81,000 pieces
MOQ: 300 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention