Products specifications

Win Source Part Number 1051011-CA3306D3
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA3306D3 CAD Model

Description

The CA3306D3 is a CMOS monolithic integrated circuit manufactured by Rochester Electronics. This device consists of three independent, high-speed, low-power strobed comparators. It is designed for applications requiring accurate comparison of analog signals with minimal power consumption. The comparators feature TTL-compatible outputs and operate from a single power supply.

Applications

  • Analog-to-Digital Converters (ADCs)
  • Window Comparators
  • Zero-Crossing Detectors
  • Threshold Detectors
  • High-Speed Sampling Circuits

Features

  • Three Independent Comparators
  • High Speed: 1.5 MHz Toggle Rate
  • Low Power Consumption: 3.5 mW Typical
  • TTL-Compatible Outputs
  • Single Supply Operation: 3V to 12V
  • Strobed Inputs

Benefits

  • High Throughput in Data Acquisition Systems
  • Extended Battery Life in Portable Devices
  • Easy Interfacing with TTL Logic
  • Flexible Power Supply Options
  • Precise Timing Control

Additional Details

The CA3306D3's high-speed operation enables its use in fast data acquisition systems. The low power consumption makes it well-suited for battery-powered applications where energy efficiency is critical. The TTL-compatible outputs simplify interfacing with digital logic circuits. The single supply operation, ranging from 3V to 12V, provides design flexibility. The strobed inputs allow for precise timing control, enabling the comparators to be activated or deactivated at specific times. The monolithic CMOS design ensures high reliability and consistent performance across a wide range of operating conditions. The CA3306D3 is an excellent choice for applications requiring multiple high-speed, low-power comparators.

You May Also Be Interested in

ECS Inc.
CRYSTAL 26.0000MHZ 8PF SMD / 26 MHz ±20ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for ECS-260-8-47-JTM-TR
TDK Corporation
Lowest to $2.1657
ECAD model for C5750X7S2A106KT000N
ON Semiconductor
Trans MOSFET N-CH Si 60V 1.5A T/R
Need more? Email Us
ECAD model for CPH3423-TL-E
KOA Speer
Need more? Email Us
ECAD model for C4315T102
ACX
Need more? Email Us
ECAD model for DP1608A2455BLT/LF
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0632
ECAD model for DRV5015A3QDBZR
TDK Corporation
Lowest to $0.2780
ECAD model for C4532X7R2A684KT0L0U
Harris Corporation
Need more? Email Us
ECAD model for CA3160AT
Chilisin
Need more? Email Us
ECAD model for CS0603-R39J-S

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention