Products specifications Report Issue?

Reference Date Code 0547+
Reference case SOP-8
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
RoHS State Request Verification
Win Source Part Number 744698-BA10358F-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BA10358F-E CAD Model

Description

The BA10358F-E is a dual operational amplifier (op-amp) from Rohm Semiconductor. It is designed for a wide range of applications requiring signal amplification and conditioning. This op-amp offers stable performance, low power consumption, and is suitable for single-supply operation.

Applications

  • Audio Amplifiers: Used in pre-amplifiers, headphone amplifiers, and audio signal processing.
  • Active Filters: Employed in low-pass, high-pass, band-pass, and notch filter circuits.
  • Signal Conditioners: Utilized in circuits that require signal amplification, buffering, or impedance matching.
  • Voltage Comparators: Used as voltage level detectors and threshold comparators.
  • Instrumentation Amplifiers: Implemented in instrumentation amplifiers for precise amplification of small signals.

Features

  • Dual Operational Amplifier: Contains two independent op-amps in a single package.
  • Single Supply Operation: Designed for operation with a single power supply voltage.
  • Wide Supply Voltage Range: Operates over a wide voltage range, typically from 3V to 36V.
  • Low Input Bias Current: Minimizes input current errors, ensuring accurate signal amplification.
  • High Open-Loop Gain: Provides high voltage amplification for accurate signal processing.
  • Internal Frequency Compensation: Simplifies circuit design by providing stable operation without external compensation components.
  • Short-Circuit Protection: Protects the device from damage due to output short circuits.

Benefits

  • Versatile Application: Suitable for a wide range of signal conditioning, amplification, and filtering applications.
  • Simplified Circuit Design: Internal frequency compensation reduces the need for external components.
  • Cost-Effective: Two op-amps in a single package reduce component count and overall system cost.
  • Improved Performance: High open-loop gain and low input bias current ensure accurate signal processing.
  • Enhanced Reliability: Short-circuit protection protects the device from damage, improving system reliability.

Additional Details

The BA10358F-E is commonly available in a surface-mount package (SOP8). The 'E' suffix likely indicates specific packaging or environmental compliance features, such as RoHS compliance. The input common-mode voltage range typically includes ground, which is beneficial for single-supply applications. For detailed specifications such as slew rate, input offset voltage, and bandwidth, it's crucial to consult the official Rohm Semiconductor datasheet for the BA10358F-E. This datasheet will provide comprehensive information for design and application purposes.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.0883 $50.3310
1,385+ $0.0724 $100.2740
2,140+ $0.0702 $150.2280
2,950+ $0.0679 $200.3050
3,810+ $0.0657 $250.3170
5,095+ $0.0589 $300.0955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,390 pieces
MOQ: 570 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention