Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 230488-BA3518F-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BA3518F-E2 CAD Model

Description

BA3518F-E2 Electronic Component

The BA3518F-E2, an enhancement of the BA3518F model, offers improved efficiency and precision for high-end electronics applications.

  • Applications:
    • Digital audio processing
    • Avionics equipment
    • Communication systems
  • Features and Benefits:
    • Enhanced processing capability
    • High precision output
    • Reduced electromagnetic interference
  • Additional Details:
    • Pins: 16
    • Operating Voltage: 2.7V to 5.5V
    • Package Type: TSSOP

You May Also Be Interested in

Panjit
Need more? Email Us
ECAD model for B4Q30 T/R
Toko America Inc.
Need more? Email Us
ECAD model for B4QF-1009P3
Ricoh
Need more? Email Us
ECAD model for B0045260
EPCOS (TDK)
Need more? Email Us
ECAD model for B39321-B1701-H310
EPCOS (TDK)
Need more? Email Us
ECAD model for B72110P2381K902
JST Sales America Inc.
Conn Wire to Board HDR 2 POS 5.08mm Solder ST Thru-Hole Box
Need more? Email Us
ECAD model for B02B-F32SK-GGYR(LF)(AU)
EPCOS (TDK)
Need more? Email Us
ECAD model for B45197A7475M409
LSI Computer Systems
Need more? Email Us
ECAD model for B6750BV4
EPCOS (TDK)
Microwave Ceramics and Modules / 2 Pole Ceramic Filter
Need more? Email Us
ECAD model for B69812N2457D101

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention