Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Applications DC Motors, General Purpose
Load Type Inductive
Technology Bipolar
Supply Voltage - Operating 4.3 V to 13.2 V
Voltage - Load 9.5V
Temperature Range - Operating -35°C to 85°C (TA)
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 25-HSOP
Win Source Part Number 049132-BA5929FP-E2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BA5929FP-E2 CAD Model

Description

BA5929FP-E2 - Enhanced Amplification Module

The BA5929FP-E2 represents a cutting-edge solution in amplification technology, designed to provide enhanced audio performance and resilience. Its innovative design makes it suitable for a range of commercial and industrial applications.

Applications:

  • High-End Audio Equipment
  • Broadcast Audio Systems
  • Scientific Measurement Tools
  • Commercial Communication Devices

Features and Benefits:

  • Advanced Audio Quality: Delivers superior sound fidelity.
  • Energy Conservation: Built to minimize power usage.
  • Wide Application Range: Flexible for use in various electronic circuits.
  • Enduring Reliability: Stays functional under extreme conditions.

You May Also Be Interested in

Infineon Technologies
Synchronous Buck DC to DC Converter / MOSFET DRIVER 40IQFN
Lowest to $3.0128
ECAD model for TDA21220
STMicroelectronics
POWERSSO36 / Half Bridge (2) Driver General Purpose PMOS PowerSSO-36 EPD
Lowest to $7.1863
ECAD model for L9959U-TR-D
Texas Instruments
IC BRIDGE DRIVER PAR 16-DIP
Lowest to $29.5482
ECAD model for UC3717ANG4
Powerex Inc.
HVIC DRVR 600V 120-250MA 16-SOP / Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP
Need more? Email Us
ECAD model for M81708FP
SANYO Semiconductor (U.S.A) Corporation
IC DRIVER DUAL 25V 1/1A 8-TSSOP
Need more? Email Us
ECAD model for TND307TD-TL-E
Texas Instruments
IC BRIDGE DRIVER PAR 28PLCC
Need more? Email Us
ECAD model for UC3770AQTR
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.9659
ECAD model for STSPIN240
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $6.0243
ECAD model for PTN3460BS/F4
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 80A 41TLGA
Lowest to $5.0394
ECAD model for MP86998GMJT-Z

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0499 $60.5988
28+ $4.1434 $116.0152
42+ $4.0140 $168.5880
58+ $3.8845 $225.3010
75+ $3.7550 $281.6250
100+ $3.3666 $336.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,687 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention