EN
  • EN
  • DE

BA7609F

Part No BA7609F
Manufacturer Rohm Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description Video signal switcher
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1151194-BA7609F
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BA7609F CAD Model

Description

The BA7609F is a single-chip IC designed for use in video signal processing applications. It integrates multiple functions to simplify circuit design and reduce the overall component count in video equipment.

Applications

  • Video cassette recorders (VCRs)
  • DVD players
  • Televisions
  • Security cameras
  • Video game consoles

Features

  • Built-in 6dB amplifier
  • Integrated LPF(Low Pass Filter)
  • Chroma signal trap filter
  • Built-in clamp circuit
  • Y signal delay line
  • Operating voltage: 5V
  • Compact package: SOP14

Benefits

  • Reduced component count: The integration of multiple functions into a single chip minimizes the need for external components, simplifying circuit design and reducing the overall size of the application.
  • Improved video quality: The built-in amplifier and filters enhance the video signal, resulting in a clearer and sharper picture.
  • Lower power consumption: The BA7609F is designed for low power consumption, making it suitable for portable devices and energy-efficient applications.
  • Simplified design: The compact package and integrated functions make it easy to design video circuits with the BA7609F.
  • Cost-effective: By reducing the number of components needed, the BA7609F helps to lower the overall cost of the video system.

Additional Details

The BA7609F operates on a single 5V power supply. It provides stable and reliable performance over a wide range of operating conditions. The IC is designed to meet the stringent requirements of modern video applications, ensuring high-quality video reproduction and signal processing. The integration of the LPF and clamp circuit is crucial for maintaining signal integrity and reducing noise in the video signal. Its compact SOP14 package facilitates efficient board layout and miniaturization of electronic devices.

You May Also Be Interested in

dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess