EN
  • EN
  • DE

BD4935FVE

Part No BD4935FVE
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description Voltage Detector IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1152728-BD4935FVE
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD4935FVE CAD Model

Description

The BD4935FVE is a voltage detector IC manufactured by Rohm Semiconductor. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a certain threshold. This function is critical in preventing malfunctioning or data corruption in microcontrollers and other digital circuits.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers when the power supply voltage drops below a specified level.
  • CPU Reset Circuits: Ensures proper reset operation for CPUs, preventing erratic behavior.
  • Power Monitoring: Monitors the power supply voltage and provides an alert signal when undervoltage conditions occur.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge by disabling the device when the battery voltage is low.
  • Industrial Control Systems: Used in industrial control systems to ensure reliable operation by monitoring critical voltage levels.

Features

  • Low Current Consumption: Minimizes power consumption in the application.
  • High-Accuracy Detection Voltage: Provides precise voltage detection for reliable reset operation.
  • Wide Operating Voltage Range: Operates over a wide range of input voltages, making it suitable for various applications.
  • Open Drain Output: Allows for flexible circuit design and easy interfacing with other components.
  • Compact Package: Available in small surface-mount packages for space-constrained applications.

Benefits

  • Prevents Malfunctioning: Ensures proper system operation by providing a reliable reset signal during undervoltage conditions.
  • Protects Data Integrity: Prevents data corruption in memory devices during power failures.
  • Extends Battery Life: Low current consumption helps extend battery life in portable devices.
  • Simplifies Design: Integrated functionality reduces the need for external components, simplifying circuit design.
  • Improves System Reliability: Enhances overall system reliability by preventing erratic behavior caused by voltage fluctuations.

Additional Details

The BD4935FVE features a detection voltage that is precisely set to ensure reliable reset operation. Its low current consumption makes it ideal for battery-powered applications. The open drain output allows for easy interfacing with microcontrollers and other digital circuits. It is commonly available in small surface-mount packages, such as SOT-25 or similar, to minimize board space. The specific detection voltage and hysteresis characteristics can vary depending on the specific variant of the BD4935FVE. Consult the Rohm Semiconductor datasheet for detailed electrical characteristics and application information.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4417 $58.6008
58+ $2.0039 $116.2262
90+ $1.9404 $174.6360
124+ $1.8780 $232.8720
160+ $1.8157 $290.5120
213+ $1.6274 $346.6362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess