Products specifications Report Issue?

Win Source Part Number 976677-BD77832EUV-E2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD77832EUV-E2 CAD Model

Description

The BD77832EUV-E2 is a power management IC manufactured by Rohm Semiconductor. It's designed as a system power supply for various applications, providing multiple voltage rails and control functions in a single chip. This simplifies power management design and reduces the overall bill of materials.

Applications:

  • Automotive infotainment systems: Powering head units, navigation systems, and displays.
  • Industrial control systems: Powering microcontrollers, sensors, and communication interfaces.
  • Consumer electronics: Powering portable devices, set-top boxes, and home appliances.
  • Telecommunications equipment: Powering network devices and communication modules.

Features:

  • Multiple output voltage rails: Provides various regulated voltage outputs for different system components.
  • Integrated buck converters: High-efficiency DC-DC conversion for powering core logic and memory.
  • LDO regulators: Low-dropout regulators for powering sensitive analog circuits.
  • Power sequencing: Ensures proper power-up and power-down sequencing to prevent system instability.
  • Protection circuits: Overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown (TSD) enhance reliability.
  • Compact package: VQFN package allows for space-saving designs.

Benefits:

  • Simplified power management: Single-chip solution reduces design complexity and BOM cost.
  • High efficiency: Integrated buck converters minimize power loss and extend battery life.
  • Reliable operation: Built-in protection circuits prevent damage from overvoltage, overcurrent, and overheating.
  • Compact design: Small package allows for integration into space-constrained applications.
  • Improved system stability: Power sequencing ensures proper power-up and power-down.

Additional Details:

The BD77832EUV-E2 is a highly integrated power management solution that streamlines the power design process. It typically operates from an input voltage range of 2.7V to 5.5V. The output voltage and current capabilities vary depending on the specific configuration and external components. It supports various power saving modes to minimize power consumption during idle periods. The VQFN package provides excellent thermal performance, allowing for higher power density. The power sequencing feature can be programmed to meet the specific requirements of the application. The device includes comprehensive diagnostic features to monitor the health of the power system.

You May Also Be Interested in

Qualcomm
SAW FILTER / 836.5MHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 1.4dB 25MHz Bandwidth 5-SMD, No Lead
Need more? Email Us
ECAD model for B39841B9859P810
EPCOS (TDK)
Need more? Email Us
ECAD model for B39212-B7728-K910S03
Siemens
Need more? Email Us
ECAD model for B58470
Kemet
Need more? Email Us
ECAD model for B45196E7225K409
Shikues
Lowest to $0.0121
ECAD model for B5819WL
EPCOS (TDK)
Lowest to $0.3661
ECAD model for B39212-B8550-P810-S05
EPCOS (TDK)
Need more? Email Us
ECAD model for B39262-AM48A-L210
EPCOS (TDK)
Need more? Email Us
ECAD model for B39470-X6758-M100
EPCOS (TDK)
Ntc Thermistor 1206 470R K62 GHL1928 B-3250 Pre
Need more? Email Us
ECAD model for B57621C471K62

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention