Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Applications Gamma Correction
Supply Voltage - Operating 2.3 V to 4 V, 6 V to 18 V
Temperature Range - Operating -30°C to 85°C
Mounting SMD (SMT)
Case / Package 40-SSOPB
Win Source Part Number 201007-BD8132FV-E2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD8132FV-E2 CAD Model

Description

BD8132FV-E2 - Advanced Linear Regulator

Introducing the BD8132FV-E2, an advanced linear regulator that combines efficiency with low noise output. It is particularly well-suited for use in applications where noise performance is crucial.

  • Applications:
    • Audio equipment
    • Instrumentation and measurement tools
    • LED lighting systems
    • Wireless communication systems
  • Features and Benefits:
    • Low noise output for clean power supply
    • Enhanced power efficiency
    • Comprehensive protection features, including short-circuit and overtemperature safeguards
    • Space-saving package
  • Additional Details: The BD8132FV-E2's focus on noise reduction helps ensure high fidelity in audio and communication systems.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 3A PG-TO252-5-11
Lowest to $1.2977
ECAD model for BTF3050TEATMA1
NXP / Nexperia
IC SYSTEM BASIS CHIP LIN 32-LQFP
Lowest to $3.3168
ECAD model for MC34910G5AC
Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 TSDSO-14 / Power Switch/Driver 1:1 N-Channel 5A PG-TSDSO-14-22
Lowest to $1.0926
ECAD model for BTS70202EPAXUMA1
Infineon Technologies
Automotive Q100 Intelligent Power Switch 1 Channel High Side Driver in a D-Pak 5-Lead Package
Lowest to $21.9355
ECAD model for AUIPS7141RTR
Rohm Semiconductor
IC POWER SWITCH SSOP-B20
Lowest to $1.5861
ECAD model for BD4154FV-E2
Linear Technology
IC SUPERCAP CHARGER 150MA 10DFN
Lowest to $7.4100
ECAD model for LTC3225EDDB#TRMPBF
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-14 / Power Switch/Driver 1:1 N-Channel 6.5A PG-DSO-14-47-EP
Lowest to $2.5114
ECAD model for BTS50201EKAXUMA1
Infineon Technologies
MOSFET N-CH 75V 375A DIRECTFET / N-Channel 75 V 375A (Tc) 3.3W (Ta), 125W (Tc) Surface Mount DirectFET™ Isometric L8
Lowest to $28.7273
ECAD model for AUIRF7759L2TR
Diodes Incorporated
ACDC DECODER,SO-8,T&R,4K / PMIC 8-SO
Lowest to $1.0246
ECAD model for AP43331NMTR-G1

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2599 $67.7970
70+ $1.8537 $129.7590
110+ $1.7968 $197.6480
150+ $1.7386 $260.7900
195+ $1.6803 $327.6585
260+ $1.5071 $391.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention