EN
  • EN
  • DE

TPS2513AQDBVRQ1

Part No TPS2513AQDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC USB PWR SW/CTRLR CHRG SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features USB Dedicated Charging Port (DCP), Power Switch PMIC SOT-23-6
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name TPS2513
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-38291-6, -296-38291-1-ND, TPS2513AQDBVRQ1-ND, 296-38291-1, 296-38291-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900732-TPS2513AQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS2513AQDBVRQ1 CAD Model

Description

TPS2513AQDBVRQ1 Product Image

The TPS2513AQDBVRQ1 from Texas Instruments is a sophisticated solution designed specifically for automotive applications that require a USB dedicated charging port controller and a power switch. This integrated circuit (IC) is engineered to provide a seamless interface for automotive infotainment systems and USB charging ports, ensuring compatibility with a wide range of USB devices.

Featuring an adjustable current-limit threshold and a range of safety features, the TPS2513AQDBVRQ1 ensures reliable operation in the harsh environments typical of automotive applications. Its current-limiting capabilities protect the device and the USB port from overcurrent conditions, while thermal shutdown functionality prevents damage from excessive heat.

The device supports the USB Battery Charging Specification 1.2, which allows for the detection of standard downstream ports (SDP), charging downstream ports (CDP), and dedicated charging ports (DCP). This flexibility ensures that the TPS2513AQDBVRQ1 can cater to the charging requirements of various USB devices, including Apple, Samsung, and other proprietary configurations.

The TPS2513AQDBVRQ1 comes in a compact SOT-23-6 package, making it an ideal choice for space-constrained automotive applications. The device's automotive qualification (Q1) signifies that it meets the stringent quality and reliability standards required for use in vehicles. This includes surviving extreme temperature variations, vibrations, and other stressors that are common in the automotive environment.

Key features include:

  • Integrated D+/D- shorting FET for CDP mode
  • Automatic selection of USB charging schemes
  • High-accuracy current limiting
  • Thermal and overcurrent protection
  • Compliance with USB 2.0 and BC1.2
  • Operating temperature range: -40°C to 125°C
  • Automotive qualified (Q1)

With its robust design and versatile charging capabilities, the TPS2513AQDBVRQ1 is an essential component for automotive manufacturers looking to provide reliable and flexible USB power solutions in their vehicles.

You May Also Be Interested in

Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8015 $54.0450
70+ $1.4782 $103.4740
105+ $1.4320 $150.3600
145+ $1.3858 $200.9410
190+ $1.3396 $254.5240
250+ $1.2010 $300.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,250 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess