Products specifications Report Issue?

Categories Capacitors
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance 270pF
Tolerance ±5%
Voltage Rating 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max) 0.035" (0.90mm)
Win Source Part Number 1074546-MCH185A271JK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH185A271JK CAD Model

Description

The Rohm Semiconductor MCH185A271JK is a capacitor from Rohm Semiconductor.

  • Capacitance: 270pF
  • Tolerance: ±5%
  • Voltage Rating: 50V
  • Temperature Coefficient: C0G, NP0
  • Temperature Range: -55°C to 125°C
  • Popularity: Medium
  • Lifecycle Status: Obsolete (EOL)
  • Packaging: Reel TR

You May Also Be Interested in

Vishay
CERAMIC CAP RAD DISC
Need more? Email Us
ECAD model for AY2152M31Y5US63L7
Vishay
CAP CER 2.7PF 200V C0G/NP0 0402
Need more? Email Us
ECAD model for VJ0402D2R7BXCAJ
Taiyo Yuden
CAP CER 2.2UF 16V X5R 1206
Need more? Email Us
ECAD model for EMK316BJ225MD-T
Kemet
CER CAP 270PF 100V
Need more? Email Us
ECAD model for C410C271J1G5TA7200
Vishay
CAP CER 10PF 50V C0G/NP0 RADIAL
Need more? Email Us
ECAD model for 1C10C0G100J050B
Murata Electronics North America
CAP CER 0.68UF 10V X7S 0402
Need more? Email Us
ECAD model for GCM155C71A684ME38D
TDK Corporation
CAP CER 0.033UF 16V X8R 0402
Need more? Email Us
ECAD model for CGA2B3X8R1C333K050BB
Vishay
CAP CER 0.033UF 50V X7R RADIAL
Need more? Email Us
ECAD model for K333K15X7RF5TH5
TDK Corporation
CAP CER 0.033UF 50V X5R 0603
Need more? Email Us
ECAD model for CGA3E2X5R1H333M080AA

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention