Products specifications

Manufacturer Rohm Semiconductor
Win Source Part Number 271019-PCM3302F-E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM3302F-E2 CAD Model

Description

The Rohm Semiconductor PCM3302F-E2 is a 24-bit, 192kHz stereo D/A converter (DAC). Designed for high-performance audio applications, it excels in reproducing sound with accuracy and clarity.

Applications:

  • Audio/Video (AV) Receivers
  • Blu-ray and DVD Players
  • Digital Audio Workstations (DAWs)
  • High-Resolution Audio Players
  • Car Audio Systems

Features:

  • 24-bit Resolution: Provides a high dynamic range and detailed audio reproduction.
  • 192kHz Sampling Rate: Supports high-resolution audio formats for superior sound quality.
  • Stereo Output: Enables simultaneous audio playback through two channels (left and right).
  • Low Total Harmonic Distortion + Noise (THD+N): Minimizes unwanted noise and distortion for cleaner sound.
  • High Signal-to-Noise Ratio (SNR): Ensures a clear audio signal by reducing background noise.
  • Digital Filter: Includes a digital filter to reduce aliasing and other unwanted artifacts.
  • Small Package: The compact package size makes it suitable for space-constrained applications.
  • Low Power Consumption: Designed for energy efficiency in portable and embedded systems.

Benefits:

  • Enhanced Audio Fidelity: Delivers a more immersive and realistic listening experience.
  • Accurate Sound Reproduction: Replicates the original audio signal with high precision.
  • Wide Dynamic Range: Captures the full range of audio signals, from quiet to loud.
  • Reduced Noise and Distortion: Provides a cleaner and more pristine audio output.
  • High-Resolution Audio Support: Enables playback of high-quality audio files without downsampling.
  • Compact Design: Allows for integration into small electronic devices.
  • Energy Efficiency: Conserves power in battery-powered and energy-sensitive applications.

Additional Details:

The PCM3302F-E2 typically operates with a low voltage power supply (e.g., 3.3V or 5V). The "E2" suffix usually indicates specific product revisions, packaging details, or lead-free compliance. The device's datasheet contains detailed information on power requirements, pin configurations, and application circuits. Its internal architecture leverages advanced sigma-delta modulation techniques to achieve high performance with low power consumption. Proper grounding and decoupling are essential for optimal performance. Refer to the official Rohm Semiconductor documentation for detailed specifications and application guidelines.

You May Also Be Interested in

Pericom
5-Function Remote Controller
Need more? Email Us
ECAD model for PT8A977P
Pixelwork
Need more? Email Us
ECAD model for PW166B-20TL
Princeton
Need more? Email Us
ECAD model for PT8988
Princeton
Need more? Email Us
ECAD model for PT8300-S
Pixelwork
Need more? Email Us
ECAD model for PW1306-20QL
Pixelwork
Need more? Email Us
ECAD model for PW318B-10
Infineon Technologies
Need more? Email Us
ECAD model for PX3535DDRG-R2-NV014-A
Pixelwork
Need more? Email Us
ECAD model for PW1233L
Bourns Inc.
Need more? Email Us
ECAD model for PWR220-2FA2500FE

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention