EN
  • EN
  • DE

PDZ9.1B 9.1V

Part No PDZ9.1B 9.1V
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 271812-PDZ9.1B 9.1V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDZ9.1B 9.1V CAD Model

Description

The PDZ9.1B from NXP Semiconductors is a robust 9.1-volt Zener diode designed to provide a regulated voltage across a wide range of electronic applications. This small-signal Zener diode is optimized for voltage regulation and offers excellent stability and reliability, making it an ideal choice for precision reference and voltage clamping applications.

The PDZ9.1B Zener diode comes in a compact SOD110 package, which is suitable for high-density circuit board designs. Its low leakage current and low-noise operation are key features that enhance the performance of the end product. The diode is characterized by its sharp breakdown voltage, which ensures that the voltage across the device remains constant despite variations in the current flowing through it.

NXP's commitment to quality is evident in the PDZ9.1B, which is built to meet stringent industry standards. It can withstand significant power dissipation, making it resilient under varied operating conditions. The device is also capable of handling transient surge events, offering protection to sensitive electronic components in the circuit.

The versatility of the PDZ9.1B allows it to be used in a multitude of applications, including consumer electronics, telecommunications, and industrial control systems. Its ability to provide a stable reference voltage is particularly useful in analog-to-digital converters, power supply circuits, and as a protective element in sensitive electronics.

In summary, the NXP PDZ9.1B 9.1V Zener diode is a high-performance component that offers designers a reliable solution for voltage regulation needs. Its compact form factor, coupled with its electrical robustness, makes it an excellent choice for modern electronic systems where space is at a premium and performance cannot be compromised.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official NXP datasheets and support documentation.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess