EN
  • EN
  • DE

XPC850DECZT50B

Part No XPC850DECZT50B
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Description XPC850DECZT50B Mot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025848-XPC850DECZT50B
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC850DECZT50B CAD Model

Description

The XPC850DECZT50B is a PowerPC microprocessor from Freescale Semiconductor (now NXP Semiconductors). It belongs to the PowerQUICC family and is designed for embedded control and communication applications. The "50B" indicates a 50 MHz clock speed grade.

Applications

  • Networking equipment: Used in routers, switches, and other networking devices for control and data processing.
  • Industrial control systems: Employed in industrial automation equipment for motor control, process control, and data acquisition.
  • Telecommunications equipment: Utilized in base stations, telephone exchanges, and other telecommunications infrastructure.
  • Embedded systems: Suitable for various embedded applications requiring a high-performance processor with integrated peripherals.
  • Automotive electronics: Found in automotive control units, such as engine management systems and transmission controllers.

Features

  • PowerPC Architecture: Based on the PowerPC architecture, known for its high performance and power efficiency.
  • 50 MHz Clock Speed: Provides sufficient processing power for many embedded applications.
  • Integrated Peripherals: Includes a variety of integrated peripherals, such as UARTs, timers, Ethernet controllers, and memory controllers.
  • Memory Management Unit (MMU): Supports virtual memory and memory protection.
  • Debug Interface: Provides a debug interface for debugging and testing the processor.
  • Low Power Consumption: Designed for low-power operation in embedded applications.

Benefits

  • High Performance: Provides high processing power for demanding embedded applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and reducing cost.
  • Low Power Consumption: Enables energy-efficient operation in battery-powered devices.
  • Wide Availability: The PowerPC architecture is widely available and well-supported.
  • Robust Design: Ensures reliable operation in harsh environments.

Additional Details

The XPC850DECZT50B typically operates with a 3.3V power supply. It is packaged in a BGA (Ball Grid Array) or other surface-mount packages, depending on the specific application requirements. The device includes a comprehensive set of peripheral functions, making it suitable for a wide variety of control and communication applications. The integrated memory controller supports various memory types, such as SDRAM and Flash memory. Detailed specifications, including memory map, peripheral configurations, and power consumption, are available in the device datasheet. Software development is supported through a variety of compilers, debuggers, and operating systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess