Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 8 Weeks
Features 15 µF Molded Tantalum Polymer Capacitor 25 V 1411 (3528 Metric) 100mOhm @ 100kHz
Manufacturer Rohm Semiconductor
Series TCO
Package Reel - TR
Operating Temperature Range -55°C ~ 105°C
Mounting Surface Mount
Package 1411 (3528 Metric)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Other Part Number 511-11835-2, 511-11835-1, 511-11835-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899325-TCOB1E156M8R
Ultra Librarian 3D Model Ultra Librarian TCOB1E156M8R CAD Model

Description

The TCOB1E156M8R is a TCO series molded tantalum polymer capacitor manufactured by Rohm Semiconductor.

  • Series: TCO
  • Capacitance: 15µF
  • Voltage: 25V
  • Resistance: 100mOhm @ 100kHz
  • Package: 1411 (3528 Metric)
  • Mounting: surface mount
  • Package Quantity: 2000

You May Also Be Interested in

Kemet
CAP TANT POLY 470UF 2.5V 2917
Need more? Email Us
ECAD model for T530D477M2R5ATE005
Kemet
CAP TANT POLY 2.2UF 50V 1411
Lowest to €1.2025
ECAD model for T521B225M050ATE200
Kemet
CAP TANT SMD AUTO
Need more? Email Us
ECAD model for T591D477M004ATE025
Vishay
Lowest to €0.6288
ECAD model for T55B476M010C0070
Panasonic
CAP TANT POLY 33UF 10V 1206
Lowest to €0.3994
ECAD model for 10TPU33MAI
Kemet
CAP TANT POLY 150UF 6.3V 2917
Lowest to €1.8925
ECAD model for T528Z157M006ATE007
Kemet
CAP TANT POLY 10UF 50V 2917
Lowest to €0.4023
ECAD model for T598D106M050ATE090
Kemet
CAP TANT POLY 10UF 35V 2917
Lowest to €0.4196
ECAD model for T598D106M035ATE120
Panasonic
CAP TANT POLY 47UF 6.3V 1206
Lowest to €6.4904
ECAD model for 6TPU47MAI

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ €0.3311 €59.5968
380+ €0.3098 €117.7406
590+ €0.2991 €176.4856
850+ €0.2777 €236.0424
1,100+ €0.2671 €293.7794
1,375+ €0.2563 €352.3655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,810 pieces
MOQ: 180 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention