Products specifications Report Issue?

Manufacturer Rubycon
Category Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Packaging  Bulk
Part Status Obsolete
Capacitance 2.2 F
Tolerance ±20%
Voltage - Rated 2.5 V
ESR (Equivalent Series Resistance) 1Ohm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination PC Pins
Mounting Type Through Hole
Package / Case Radial, Can
Lead Spacing 0.138" (3.50mm)
Win Source Part Number WS1307507-2.5DMB2R2M8X16
Ultra Librarian 3D Model Ultra Librarian 2.5DMB2R2M8X16 CAD Model

Description

2.2 F (EDLC) Supercapacitor 2.5 V Radial, Can 1Ohm @ 1kHz 1000 Hrs @ 70°C

You May Also Be Interested in

Eaton Bussmann
CAP 2.2F -20% +80% 2.5V T/H
Need more? Email Us
ECAD model for B0820-2R5225-R
Kemet
CAP 10MF -20% +80% 5.5V T/H
Need more? Email Us
ECAD model for FYL0H103ZF
Eaton Bussmann
CAP 110F -10% +30% 2.5V T/H
Need more? Email Us
ECAD model for HB1860-2R5117-R
Cornell Dubilier Knowles
CAP 25F -10%, +30% 2.7V T/H
Need more? Email Us
ECAD model for 256DCN2R7Q
Nichicon
CAP 47F 20% 2.7V T/H
Need more? Email Us
ECAD model for JUWT1476MHD
Eaton Bussmann
CAP 5F -10% +30% 5V T/H
Need more? Email Us
ECAD model for PHB-5R0V505-R
Eaton Bussmann
CAP 9F -20% +80% 2.5V T/H
Need more? Email Us
ECAD model for M1325-2R5905-R
Vishay
CAP 100MF -20% +80% 5.5V T/H
Need more? Email Us
ECAD model for MAL219622104E3
Vishay
CAP 4F -20% +80% 4.2V T/H
Need more? Email Us
ECAD model for MAL219691113E3

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention