Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1200634-LM723C
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian LM723C CAD Model

Description

STMicroelectronics LM723C Voltage Regulator Overview

The LM723C from STMicroelectronics is a versatile and highly reliable adjustable voltage regulator that has stood the test of time in various electronic applications. Designed primarily for series regulator applications, this integrated circuit (IC) can also be used in shunt configurations or as a floating regulator. The LM723C is well-suited for high-precision voltage regulation tasks, offering an output voltage range from 2V to 37V with the capability to deliver output currents up to 150mA without external pass transistors.

The device is characterized by its exceptional stability and low output noise, making it an ideal choice for sensitive electronic equipment. The LM723C features a wide input voltage range and can operate with input voltages up to 40V, which provides flexibility for a variety of power supply designs. Its current limiting and thermal overload protection features ensure safe operation under abnormal conditions, enhancing the reliability of the end product.

With the ability to interface with external components, the LM723C's functionality can be extended further. External pass transistors can be added to increase the output current capability, while additional components can be incorporated to create custom voltage regulation solutions tailored to specific requirements. This adaptability makes the LM723C a popular choice among hobbyists and professionals alike for building custom power supplies, battery chargers, and benchtop lab power units.

STMicroelectronics provides the LM723C in several package options, including the standard 14-pin DIP (Dual In-line Package) and metal can TO-100, catering to different assembly and mounting preferences. The IC's pinout is designed for easy implementation into circuit designs, and its robust construction ensures long-term reliability.

In summary, the LM723C adjustable voltage regulator from STMicroelectronics is a trusted component for precise voltage regulation. Its versatility, reliability, and ease of use make it an excellent choice for a wide array of electronic applications where stable and adjustable power is required.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.5769 $79.7307
6+ $21.8067 $130.8402
8+ $21.1253 $169.0024
11+ $20.4438 $224.8818
15+ $19.7624 $296.4360
19+ $17.7180 $336.6420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention