Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 10A
VCEO Maximum Collector-Emitter Breakdown Voltage 700V
Max Vce (sat) 2V @ 1.25A, 5A
Collector Cut-off Current(Max) 200μA
Typical Gain (hFE) (Min) 5.5 @ 5A, 5V
Maximum Power Dissipation 57W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package ISOWATT-218FX
Win Source Part Number 094513-MD1803DFX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MD1803DFX CAD Model

Description

The MD1803DFX is a state-of-the-art NPN silicon power transistor developed by STMicroelectronics, a global leader in semiconductor solutions. This high-voltage device is designed to deliver outstanding performance in a wide range of applications, including horizontal deflection for CRT monitors and TVs, switching power supplies, and high-frequency inverters.

Key Features

  • High Voltage Capability: The MD1803DFX can handle high voltages, making it suitable for applications that require robust performance in demanding conditions.
  • High Speed: With a fast switching speed, this transistor is ideal for high-frequency operations, ensuring efficient performance in power supplies and inverters.
  • Low Spread of Dynamic Parameters: The minimal variation in dynamic parameters ensures consistent performance, which is crucial for reliable operation in electronic circuits.
  • Very High Switching Speed: The device's rapid switching capability enhances overall efficiency in applications where speed is a critical factor.
  • Insulated Package: The MD1803DFX comes in an ISOWATT218FX package, providing excellent insulation and thermal performance.

Applications

The versatility of the MD1803DFX allows it to be used in a variety of electronic equipment, including:

  • Horizontal deflection systems for CRT monitors and television sets.
  • Switching power supplies that require high-speed switching and reliability.
  • High-frequency inverters used in industrial applications.
  • Power amplifiers where high voltage operation is needed.

Technical Specifications

Some of the key technical specifications of the MD1803DFX include:

  • Collector-Emitter Voltage (Vceo): 1500V
  • Collector Current (Ic): 6A
  • Power Dissipation (Pc): 125W
  • Transition Frequency (ft): 4MHz
  • Operating Junction Temperature (Tj): -65 to 150°C

With its robust design and advanced technology, the MD1803DFX from STMicroelectronics is an excellent choice for designers and engineers looking to enhance the performance and reliability of their high-voltage applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ECAD model for 2SB1121-T-TD
NEC
NPN SILICON POWER TRANSISTOR ARRAY LOW SPEED SWITCHING USE INDUSTRIAL USE
Need more? Email Us
ECAD model for UPA1454H
KEC
Lowest to $0.3764
ECAD model for KTC3205-Y
KEC
Need more? Email Us
ECAD model for KTA2014-O
SANYO Semiconductor (U.S.A) Corporation
50V/7A Switching Applications
Need more? Email Us
ECAD model for 2SB1135
SANYO Semiconductor (U.S.A) Corporation
160V/140mA High-Voltage Switching AF 100W Predriver Applications
Lowest to $0.4708
ECAD model for 2SA1209
KEC
Lowest to $0.2832
ECAD model for KTA1664-Y
Diodes Incorporated
NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS NPN 40V 0.6A SMD SOT23-3
Lowest to $0.0307
ECAD model for MMBT2222A-7
Diotec Semiconductor AG
Surface mount Si-Epitaxial PlanarTransistors
Need more? Email Us
ECAD model for BC848S

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7343 $60.7005
80+ $1.4231 $113.8480
125+ $1.3786 $172.3250
170+ $1.3341 $226.7970
220+ $1.2897 $283.7340
295+ $1.1563 $341.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention