EN
  • EN
  • DE

2SA1209

Part No 2SA1209
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Transistors (BJT) - Single
Description 160V/140mA High-Voltage Switching AF 100W Predriver Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1124378-2SA1209
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SA1209 CAD Model

Description

The 2SA1209 is a PNP silicon epitaxial transistor manufactured by SANYO Semiconductor. It is designed for use in various amplifier and switching applications. This transistor is known for its relatively high collector current and voltage ratings, making it suitable for moderate power applications.

Applications:

  • Audio Amplifiers: Used in pre-amplifiers and power amplifier stages.
  • Switching Circuits: Employed in circuits requiring controlled switching of moderate currents.
  • Driver Stages: Utilized as a driver for larger transistors or power devices.
  • General Purpose Amplification: Suitable for various general-purpose amplification needs in electronic circuits.

Features:

  • PNP Silicon Epitaxial Transistor: Provides reliable performance in amplification and switching roles.
  • High Collector Current (Ic): Capable of handling relatively high collector currents, enabling use in moderate power applications.
  • High Collector-Emitter Voltage (Vceo): Offers a good voltage breakdown rating, contributing to robust circuit operation.
  • Low Saturation Voltage: Minimizes power loss when the transistor is in a saturated state.

Benefits:

  • Improved Amplifier Performance: Enhances signal amplification with low distortion.
  • Efficient Switching: Enables efficient switching of moderate currents, reducing power loss.
  • Increased Circuit Reliability: High voltage and current ratings ensure stable operation under various conditions.
  • Versatile Application: Suitable for a wide range of amplifier and switching applications.

Additional Details:

The 2SA1209 typically comes in a through-hole package, facilitating easy mounting on PCBs. It is crucial to refer to the manufacturer's datasheet for precise specifications such as DC current gain (hFE), maximum power dissipation, and operating temperature range to ensure proper and safe usage in circuit designs. The transistor's performance is optimized for applications requiring a balance of voltage, current, and power handling capabilities.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4204 $58.8560
335+ $0.3453 $115.6755
520+ $0.3350 $174.2000
715+ $0.3234 $231.2310
925+ $0.3130 $289.5250
1,235+ $0.2807 $346.6645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess