EN
  • EN
  • DE

SY88903ALKCTR

Part No SY88903ALKCTR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Special Purpose
Win Source Part Number 195175-SY88903ALKCTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY88903ALKCTR CAD Model

Description

The SY88903ALKCTR is a cutting-edge, high-speed, low-power post amplifier designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is specifically engineered to meet the stringent requirements of high-bandwidth communication systems.

With its impressive data rate capabilities, the SY88903ALKCTR is optimized for use in fiber optic receivers, facilitating data transmission at speeds that keep pace with the fast-evolving demands of modern telecommunications infrastructure. The device operates over a wide frequency range, ensuring compatibility with a variety of optical networking standards, including Ethernet, Fibre Channel, and SONET/SDH.

The SY88903ALKCTR boasts a Fail-Safe Input (FSI) feature that ensures a stable output state if the input signal is lost, making it highly reliable in critical applications. This functionality is crucial for maintaining system integrity and minimizing the risk of data loss or communication errors.

Designed with power efficiency in mind, this post amplifier consumes minimal power, which not only reduces operational costs but also makes it an environmentally friendly choice for energy-conscious enterprises. Its low power consumption also helps in reducing the thermal footprint of the system, which can be a significant advantage in densely packed networking equipment.

The SY88903ALKCTR comes in a compact package, allowing for easy integration into various designs without compromising on board space. Its small form factor is particularly beneficial in applications where space is at a premium, such as in portable or handheld devices.

In summary, Microchip Technology's SY88903ALKCTR is a robust, high-performance post amplifier that offers reliability, power efficiency, and high-speed operation, making it an ideal choice for designers looking to enhance their optical communication systems. Whether for enterprise networking, data centers, or telecommunication infrastructures, the SY88903ALKCTR stands out as a component that can help achieve faster, more secure, and efficient data transmission.

You May Also Be Interested in

MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess