EN
  • EN
  • DE

LTC6409CUDB#TRMPBF

Part No LTC6409CUDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC ADC DRIVER 10QFN  /  ADC Driver IC Data Acquisition 10-QFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Analog Devices Inc.
Package Tape & Reel
Type ADC Driver
Applications Data Acquisition
Mounting SMD (SMT)
Package / Case 10-VFQFN Exposed Pad
Supplier Device Package 10-QFN (3x2)
Base Product Number LTC6409
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LTC6409CUDBTRMPBF,-2735-LTC6409CUDB#TRMPBFCT,LTC6409CUDB#TRMPBFDKR,LTC6409CUDB#TRMPBFCT,LTC6409CUDB#TRMPBFTR
Standard Package 500
Win Source Part Number 1032334-LTC6409CUDB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6409CUDB#TRMPBF CAD Model

Description

The LTC6409CUDB#TRMPBF is a high-performance, low distortion differential amplifier manufactured by Analog Devices Inc. This state-of-the-art device is designed to meet the rigorous demands of fast and accurate signal processing in modern communication systems, high-speed data acquisition, and automated test equipment.

Key Features

  • Frequency Range: The amplifier operates with a wide bandwidth that ensures high-speed signal processing capabilities.
  • Low Distortion: The device boasts exceptionally low harmonic distortion, making it ideal for applications requiring high signal integrity.
  • High Linearity: With its high linearity performance, the LTC6409CUDB#TRMPBF ensures minimal deviation from ideal linear response, preserving the quality of the signal throughout the amplification process.
  • Input Range: It features a wide input range, accommodating a variety of signal amplitudes, which makes it versatile for different use cases.
  • Output Drive: The amplifier is capable of driving heavy loads, which is essential for applications that require a robust output signal.

Applications

The LTC6409CUDB#TRMPBF is well-suited for a range of applications, including:

  • High-speed data acquisition systems
  • Communications infrastructure
  • Imaging and video processing
  • Automated test equipment
  • ADC/DAC buffer

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC6409CUDB#TRMPBF is no exception. It is built to deliver consistent performance and reliability, ensuring that it meets the stringent requirements of industrial and commercial applications. The device is available in a compact package, making it suitable for space-constrained applications while still providing the necessary thermal performance.

Ordering Information

The product is available in tape and reel packaging, denoted by the 'TRMPBF' suffix, facilitating easy integration into manufacturing processes. It is designed to comply with industry standards, ensuring compatibility with a wide range of circuit designs and systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0150 $64.0300
4+ $26.2687 $105.0748
6+ $25.4478 $152.6868
9+ $24.6269 $221.6421
11+ $23.8060 $261.8660
15+ $21.3433 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess