EN
  • EN
  • DE

VEC2501

Part No VEC2501
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841978-VEC2501
Ultra Librarian 3D Model Ultra Librarian VEC2501 CAD Model

Description

ON Semiconductor VEC2501: A Versatile Power Management Solution

The VEC2501 from ON Semiconductor is a cutting-edge power management integrated circuit (PMIC) that has been meticulously designed to meet the rigorous demands of modern electronic devices. This high-performance component provides a robust and efficient solution for a wide range of applications, including but not limited to, portable devices, smart home systems, and industrial controls.

Key Features and Benefits

  • High Efficiency: The VEC2501 boasts an exceptional energy conversion efficiency, which is critical for extending the battery life of portable devices and reducing heat dissipation.
  • Compact Design: Its small footprint makes it an ideal choice for space-constrained applications, allowing designers to minimize the size of their end products without compromising on performance.
  • Integrated Functions: This PMIC integrates multiple functions such as voltage regulation, power-on reset, and overcurrent protection, which simplifies the design process and reduces the need for additional components.
  • Adjustable Output: The output voltage is adjustable, providing designers with the flexibility to tailor the power supply to the specific needs of their application.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, ensuring reliable operation under a variety of conditions.

Applications

The VEC2501 is well-suited for a multitude of applications that require efficient power management. Its versatility makes it an excellent choice for:

  • Mobile and wearable technology
  • Wireless sensors and IoT devices
  • Smart home appliances and security systems
  • Industrial automation and control systems

Technical Specifications

Some of the technical specifications of the VEC2501 include a wide input voltage range, low quiescent current, and a stable output voltage with high accuracy. The device is designed to operate over a broad temperature range, making it suitable for challenging environmental conditions.

ON Semiconductor's commitment to quality and reliability is evident in the VEC2501 PMIC. With its comprehensive feature set and robust design, it stands out as a superior power management solution that can help drive innovation and efficiency in your next project.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess