Products specifications Report Issue?

Categories Capacitors
Manufacturer Rubycon
Packaging Reel
Status Obsolete
Type Polymer
Capacitance 150μF
Tolerance ±20%
Voltage - Rated 4V
ESR (Equivalent Series Resistance) 9mOhm
Lifetime at Temp. 2000 Hrs at 105°C
Temperature Range - Operating -55°C ~ 105°C
Applications General Purpose
Ripple Current at High Frequency 3.5A at 100kHz
Parts Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum) 0.106" (2.70mm)
Surface Mount Land Size 0.287" L x 0.169" W (7.30mm x 4.30mm)
Mounting Style SMD
Manufacturer Package 2917 (7343 Metric)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1128896-4SW150M
Manufacturer Homepage www.rubycon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4SW150M CAD Model

Description

The Rubycon capacitor has a capacitance of 150μF and a tolerance of ±20%.

  • Manufacturer: Rubycon
  • Capacitance: 150μF
  • Tolerance: ±20%
  • Rated Voltage: 4V
  • ESR: 9mOhm
  • Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
  • Package: 2917 (7343 Metric)
  • Operating Temperature: -55°C to 105°C
  • Height: 0.106" (2.70mm)
  • Ripple Current: 3.5A @ 100kHz
  • Lifetime: 2000 Hrs @ 105°C

You May Also Be Interested in

Nichicon
CAP ALUM POLY 470UF 20% 4V SMD
Need more? Email Us
ECAD model for PCK0G471MCO1GS
Panasonic
CAP ALUM POLY 68UF 20% 16V SMD
Need more? Email Us
ECAD model for 16SVPC68MV
Panasonic
CAP ALUM HYBRID 10UF 20% 50V SMD
Need more? Email Us
ECAD model for EEH-ZC1H100R
United Chemi-Con
CAP ALUM POLY 680UF 20% 20V TH
Lowest to $0.8460
ECAD model for APSG200ELL681MJB5S
Nichicon
CAP ALUM POLY 390UF 20% 6.3V SMD
Need more? Email Us
ECAD model for PCK0J391MCO1GS
Nichicon
CAP ALUM POLY 1800UF 20% 4V SMD
Need more? Email Us
ECAD model for PCJ0G182MCL9GS
Panasonic
CAP ALUM POLY 15UF 20% 32V TH
Lowest to $1.6299
ECAD model for 32SEQP15M
Nichicon
CAP ALUM POLY 1800UF 20% 6.3V
Need more? Email Us
ECAD model for PCG0J182MCL1GS
Nichicon
CAP ALUM POLY 1500UF 20% 2.5V TH
Need more? Email Us
ECAD model for RR50E152MDN1

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention