Products specifications Report Issue?

Package Case
Product Status Active
Kit Type Aluminum
Capacitance Range 100µF ~ 1500µF
Mounting Type Through Hole
Voltage - Rated 250 ~ 450V
Tolerance ±20%
Applications General Purpose
Quantity 28 Pieces (Assorted Per Value)
Packages Included Radial, Can - Snap-In
Ultra Librarian 3D Model Ultra Librarian 1189-SNAPKIT2 CAD Model

Description

NULL

You May Also Be Interested in

Rubycon
LLE SERIES 20K HR LONG LIFE KIT
Need more? Email Us
ECAD model for 1189-4321-KIT
Johanson Technology Inc.
CAP KIT CERAMIC 0.5PF-10PF 280PC
Need more? Email Us
ECAD model for S111TVE
Johanson Technology Inc.
CAP KIT CER 0.2PF-6.8PF 1400PCS
Need more? Email Us
ECAD model for S603TS
Rubycon
CAP KIT ALUM 100UF-4700UF 45PCS
Need more? Email Us
ECAD model for 1189-3688-KIT
Rubycon
MU SERIES PML CAP
Need more? Email Us
ECAD model for 1189-4323-KIT
Rubycon
CAP KIT ALUM 10UF-120UF 42PCS
Need more? Email Us
ECAD model for 1189-3695-KIT
Kemet
CAP KIT TANT 10UF-680UF 140PCS
Need more? Email Us
ECAD model for TAN ENG KIT 22
Rubycon
CAP KIT ALUM 85C 250-450V
Need more? Email Us
ECAD model for 1189-SNAPKIT2
Kemet
CAP KIT TANT POLY 0.1-470UF 60PC
Need more? Email Us
ECAD model for TAN ENG KIT 26

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention