EN
  • EN
  • DE

S603TS

Part No S603TS
Manufacturer Johanson Technology Inc.
Catalog Capacitor Kits
Description CAP KIT CER 0.2PF-6.8PF 1400PCS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Ceramic
Capacitance Range 0.2pF ~ 6.8pF
Mounting Type Surface Mount, MLCC
Voltage - Rated 250V
Tolerance ±0.1pF, ±0.25pF
Applications RF, Microwave, High Frequency
Features High Q, Low Loss
Quantity 1400 Pieces (28 Values - 50 Each)
Packages Included 0603 (1608 Metric)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1516317-S603TS
Ultra Librarian 3D Model Ultra Librarian S603TS CAD Model

Description

N

You May Also Be Interested in

Johanson Dielectrics Inc.
CAP KIT CERAMIC 22PF-0.1UF 400PC
Need more? Email Us
Cornell Dubilier Knowles
CAP KIT MICA 100PF-1500PF 35PCS
Need more? Email Us
AVX Corp/Kyocera Corp
CAP KIT CERAMIC 1PF-10PF 240PC
Need more? Email Us
Cornell Dubilier Knowles
CAP KIT MICA 1PF-1000PF 50PCS
Need more? Email Us
AVX Corp/Kyocera Corp
CAP KIT CERAMIC 10PF-100PF 240PC
Need more? Email Us
Vishay
CAP KIT CERAMIC 1PF-8.2PF 225PCS
Need more? Email Us
Johanson Technology Inc.
CAP KIT CERAMIC 1PF-1000PF 280PC
Need more? Email Us
Cornell Dubilier Knowles
CAP KIT MICA 5PF-1000PF 55PCS
Need more? Email Us
Vishay
CAP KIT CERAMIC 10PF-100PF 240PC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess