EN
  • EN
  • DE

S29FL256SAIF120

Part No S29FL256SAIF120
Manufacturer Spansion
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836306-S29FL256SAIF120
Ultra Librarian 3D Model Ultra Librarian S29FL256SAIF120 CAD Model

Description

The S29FL256SAIF120 is a 256-Mbit (32 M x 8-bit) CMOS 3.0 Volt-only Flash memory device manufactured by Spansion. It is designed for high-density storage applications requiring low power consumption and fast read access times. Its 120ns access time ensures quick data retrieval.

Applications:

  • Embedded systems
  • Networking equipment (e.g., routers, switches)
  • Industrial automation
  • Medical devices
  • Consumer electronics (e.g., gaming consoles, set-top boxes)

Features:

  • High-Density Storage: 256-Mbit capacity for storing large amounts of data.
  • 3.0 Volt-only Operation: Reduces power consumption and simplifies power supply design.
  • Uniform Sector Architecture: Provides flexible memory partitioning.
  • Fast Read Access Time: Enables quick data retrieval with a 120ns access time.
  • High Endurance: Supports a high number of program/erase cycles for reliable data storage.
  • Data Retention: Ensures long-term data integrity.
  • Automated Write Operations: Simplifies write operations and reduces system overhead.
  • Security Features: Protects data from unauthorized access.
  • Advanced Packaging: Available in different packaging options for flexible system integration.

Benefits:

  • Large Storage Capacity: Provides ample storage space for demanding applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Flexible Memory Management: Uniform sector architecture allows for adaptable memory partitioning.
  • Enhanced System Performance: Fast access times improve overall system responsiveness.
  • Reliable Data Storage: High endurance and data retention ensure data integrity over time.
  • Simplified System Design: Automated write operations simplify system design and integration.
  • Data Security: Protection against unauthorized access safeguards sensitive data.

Additional Details:

The S29FL256SAIF120 is designed for applications where high density and low power consumption are critical requirements. The device’s robust architecture and security features make it suitable for storing sensitive data in embedded systems. The device also complies with common flash interface (CFI) standards for seamless integration.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4886 $60.3746
26+ $4.5033 $117.0858
40+ $4.3624 $174.4960
55+ $4.2215 $232.1825
71+ $4.0818 $289.8078
95+ $3.6590 $347.6050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess