EN
  • EN
  • DE

MCF500VKIT5

Part No MCF500VKIT5
Catalog Capacitor Kits
Description CAP KIT MICA 5PF-1000PF 55PCS
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Kit Type Mica
Capacitance Range 5pF ~ 1000pF
Mounting Type Surface Mount
Voltage - Rated 500V
Tolerance ±0.5pF, ±5%
Applications RF, Microwave, High Frequency
Features High Q, Low Loss
Quantity 55 Pieces (11 Values - 5 Each)
Packages Included 1210, 1812, 2220 (3225, 4532, 5750 Metric)
Package Case
Supply and Demand Status Shortage
Win Source Part Number 1516309-MCF500VKIT5
Ultra Librarian 3D Model Ultra Librarian MCF500VKIT5 CAD Model

Description

N

You May Also Be Interested in

Kemet
CAP KIT CER 100PF-0.33UF 1000PCS
Need more? Email Us
Kemet
CAP KIT CER 10PF-2.2UF 3000PCS
Need more? Email Us
Cornell Dubilier Knowles
CAP KIT MICA 5PF-1000PF 55PCS
Need more? Email Us
Kemet
CAP KIT TANT 100-1000UF 30PCS
Need more? Email Us
AVX Corp/Kyocera Corp
CAP KIT CERAMIC 10PF-100PF 240PC
Need more? Email Us
Johanson Dielectrics Inc.
CAP KIT CER 1PF-10000PF 700PCS
Need more? Email Us
Vishay
CAP KIT CERAMIC 10PF-82PF 225PCS
Need more? Email Us
Kemet
CAP KIT CER 100PF-22UF 1850PCS
Need more? Email Us
Cornell Dubilier Knowles
CAP KIT ALUM 10UF-2200UF 188PCS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess