EN
  • EN
  • DE

W632GU6QB-09

Part No W632GU6QB-09
Manufacturer Winbond Electronics
Catalog DRAM
Description DDR3-2133 128Mx16 (2Gb) 1.35V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1446748-W632GU6QB-09
Manufacturer Winbond Electronics
Package Tray
Product Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3L
Memory Size 2Gbit
Memory Organization 128M x 16
Memory Interface Parallel
Clock Frequency 1.067 GHz
Write Cycle Time - Word, Page 15ns
Access Time 20ns
Voltage - Supply 1.283V ~ 1.45V
Operating Temperature 0°C ~ 95°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 96-VFBGA
Supplier Device Package 96-VFBGA (7.5x13)
Ultra Librarian 3D Model Ultra Librarian W632GU6QB-09 CAD Model

Description

The W632GU6QB-09 is part of Winbond's DDR3 DRAM portfolio, designed for high-speed and energy-efficient operation. This module features DDR3-2133 technology, which ensures a data rate of 2133 MT/s, contributing to improved system responsiveness and multitasking capabilities. It comes in a 128Mx16 configuration, translating into a 2 Gigabit storage capacity, arranged in 16 bits columns. Notably, this memory module operates at a reduced voltage of 1.35V, compared to the standard 1.5V for DDR3, which significantly reduces power consumption and heat output, making it an excellent choice for environmentally conscious applications and compact systems with limited cooling solutions. The W632GU6QB-09 is tailored for demanding applications, from high-performance computing to advanced gaming, requiring fast data access and processing while maintaining energy efficiency.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
SD-200 32Mx16 (512Mb) 54-BGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 2Mx32 PC143
Need more? Email Us
Alliance Memory, Inc.
LPSDRAM 512M 166MHz 16Mx32 200 MHz, Extended Temp
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-143 32Mx16 (512Mb) 54-BGA
Lowest to $22.8494
Alliance Memory, Inc.
SDRAM DDR1 512 k x 8 4Mbit
Need more? Email Us
Micron Technology Inc.
SD 16Mx16 133MHz FBGA Ind. Grade
Lowest to $91.4286
Alliance Memory, Inc.
SDRAM DDR1 256 k x 16 4Mbit
Need more? Email Us
Microchip Technology
SRAM 1024K 2.5V SPI SERIAL SRAM SQI
Lowest to $4.0649
Alliance Memory, Inc.
SDRAM DDR1 256K x 16 4M
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6031 $59.4279
22+ $5.4180 $119.1960
34+ $5.2487 $178.4558
46+ $5.0794 $233.6524
59+ $4.9101 $289.6959
79+ $4.4022 $347.7738
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,304 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess