EN
  • EN
  • DE

S-1KV

Part No S-1KV
Manufacturer Johanson Dielectrics Inc.
Catalog Capacitor Kits
Description CAP KIT CERAMIC 22PF-0.1UF 400PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Ceramic
Capacitance Range 22pF ~ 0.1µF
Mounting Type Surface Mount, MLCC
Voltage - Rated 1000V (1kV)
Tolerance ±5%, ±10%, ±20%
Applications General Purpose
Features High Voltage
Quantity 400 Pieces (Assorted Per Value)
Packages Included 0805 ~ 2225 (2012 ~ 5763 Metric)
Package Case
Supply and Demand Status Shortage
Win Source Part Number 1516197-S-1KV
Ultra Librarian 3D Model Ultra Librarian S-1KV CAD Model

Description

N

You May Also Be Interested in

Vishay
CAP KIT CERAMIC 10PF-82PF 225PCS
Need more? Email Us
Johanson Dielectrics Inc.
CAP KIT CERAMIC 22PF-0.1UF 400PC
Need more? Email Us
Rubycon
CAP KIT ALUM 330UF-5600UF 45PCS
Need more? Email Us
Johanson Dielectrics Inc.
BRIDGE 1PH TO269AA/MINIDIL 1000V
Need more? Email Us
Johanson Dielectrics Inc.
CAP KIT CER 22PF-0.022UF 340PCS
Need more? Email Us
Kemet
CAP KIT CER 3300PF-0.33UF 1075PC
Need more? Email Us
Kemet
CAP KIT CERAMIC 10PF-22UF 1400PC
Need more? Email Us
Wurth Electronics Inc
DESIGN KIT WCAP-ATG8 32 VALUES,
Need more? Email Us
Kemet
CAP KIT TANT 1UF-470UF 200PCS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess