EN
  • EN
  • DE

S111TVE

Part No S111TVE
Manufacturer Johanson Technology Inc.
Catalog Capacitor Kits
Description CAP KIT CERAMIC 0.5PF-10PF 280PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Ceramic
Capacitance Range 0.5pF ~ 10pF
Mounting Type Surface Mount, MLCC
Voltage - Rated 1000V (1kV)
Tolerance ±0.1pF, ±0.25pF, ±5%
Applications RF, Microwave, High Frequency
Features High Q, Low Loss, High Voltage
Quantity 280 Pieces (28 Values - 10 Each)
Packages Included 1111 (2828 Metric)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1516201-S111TVE
Ultra Librarian 3D Model Ultra Librarian S111TVE CAD Model

Description

N

You May Also Be Interested in

Vishay
CAP KIT CERAMIC 10PF-100PF 240PC
Need more? Email Us
Kemet
CAP KIT ALUM/TAN 10-1500UF 170PC
Need more? Email Us
AVX Corp/Kyocera Corp
CAP KIT CERAMIC 0.5PF-15PF 750PC
Need more? Email Us
Cornell Dubilier Knowles
CAP KIT MICA 100PF-1500PF 35PCS
Need more? Email Us
Kemet
CAP KIT CER 100PF-22UF 1850PCS
Need more? Email Us
Cornell Dubilier Knowles
CAP KIT MICA 1PF-1000PF 50PCS
Need more? Email Us
Kemet
CAP KIT CER 100PF-0.33UF 1000PCS
Need more? Email Us
AVX Corp/Kyocera Corp
CAP KIT CERAMIC 10PF-100PF 240PC
Need more? Email Us
Vishay
CAP KIT CER 100PF-1500PF 270PCS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess