EN
  • EN
  • DE

MICA-KIT6

Part No MICA-KIT6
Catalog Capacitor Kits
Description CAP KIT MICA 2PF-1500PF 67PCS
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Kit Type Mica
Capacitance Range 2pF ~ 1500pF
Mounting Type Through Hole
Voltage - Rated 100V, 500V
Applications RF, Microwave, High Frequency
Quantity 67 Pieces (Assorted Per Value)
Packages Included Radial
Package Case
Supply and Demand Status Shortage
Win Source Part Number 1516313-MICA-KIT6
Ultra Librarian 3D Model Ultra Librarian MICA-KIT6 CAD Model

Description

N

You May Also Be Interested in

Johanson Dielectrics Inc.
CAP KIT CERAMIC 22PF-0.1UF 400PC
Need more? Email Us
Cornell Dubilier Knowles
CAP KIT MICA 100PF-750PF 35PCS
Need more? Email Us
Kemet
CAP KIT TANT 100-1000UF 30PCS
Need more? Email Us
Cornell Dubilier Knowles
CAP KIT MICA 100PF-1500PF 35PCS
Need more? Email Us
Vishay
CAP KIT CER 100PF-1500PF 270PCS
Need more? Email Us
AVX Corp/Kyocera Corp
CAP KIT CERAMIC 10PF-100PF 240PC
Need more? Email Us
Kemet
CAP KIT TANT 10UF-680UF 140PCS
Need more? Email Us
Kemet
CAP KIT TANT 1UF-470UF 200PCS
Need more? Email Us
Vishay
CAP KIT CER 100PF-1000PF 240PCS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess