EN
  • EN
  • DE

MCM1000VKIT3

Part No MCM1000VKIT3
Catalog Capacitor Kits
Description CAP KIT MICA 100PF-750PF 35PCS
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Kit Type Mica
Capacitance Range 100pF ~ 750pF
Mounting Type Surface Mount
Voltage - Rated 1000V (1kV)
Tolerance ±5%
Applications RF, Microwave, High Frequency
Quantity 35 Pieces (7 Values - 5 Each)
Packages Included Non-Standard SMD
Package Case
Supply and Demand Status Shortage
Win Source Part Number 1516307-MCM1000VKIT3
Ultra Librarian 3D Model Ultra Librarian MCM1000VKIT3 CAD Model

Description

N

You May Also Be Interested in

Cornell Dubilier Knowles
CAP KIT MICA 1PF-1000PF 50PCS
Need more? Email Us
Cornell Dubilier Knowles
CAP KIT MICA 100PF-1500PF 35PCS
Need more? Email Us
Kemet
CAP KIT TANT 100-1000UF 30PCS
Need more? Email Us
Vishay
CAP KIT CERAMIC 10PF-82PF 225PCS
Need more? Email Us
Johanson Dielectrics Inc.
CAP KIT CER 1PF-10000PF 700PCS
Need more? Email Us
Kemet
CAP KIT CER 10PF-2.2UF 3000PCS
Need more? Email Us
Kemet
CAP KIT TANT 4.7-1500UF 100PCS
Need more? Email Us
Johanson Technology Inc.
CAP KIT CERAMIC 0.5PF-10PF 280PC
Need more? Email Us
Kemet
CAP KIT ALUM/TAN 10-1500UF 170PC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess