Products specifications

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Capacitance 4700 pF
Tolerance ±10%
Voltage Rating - DC 50V
Dielectric Material Acrylic, Metallized
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 0603 (1608 Metric)
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max) 0.031" (0.80mm)
Termination Solder Pads
Applications DC Link, DC Filtering
Ultra Librarian 3D Model Ultra Librarian 50MU472KY11608 CAD Model

Description

NULL

You May Also Be Interested in

Kemet
CAP FILM 10000PF 5% 2KVDC RADIAL / Cap Film 0.01uF 2000V PP 5% (26.5 X 10 X 18.5mm) Radial Wound 22.5mm 105°C Automotive Bulk
Need more? Email Us
ECAD model for R73UN21004000J
Vishay
CAP FILM 35UF 5% 800VDC RADIAL / 35 µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for MKP1848C63580JP2
Vishay
CAP FILM 0.047UF 10% 250VDC RAD / 0.047 µF Film Capacitor 160V 250V Polyester, Metallized Radial
Lowest to $0.5748
ECAD model for BFC237035473
Vishay
CAP FILM 20UF 5% 500VDC RADIAL / 20 µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial - 4 Leads
Need more? Email Us
ECAD model for MKP1847H62025JP5
EPCOS (TDK)
CAP FILM 0.068UF 10% 630VDC RAD / 0.068 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Lowest to $1.1837
ECAD model for B32922C3683K000
Panasonic
Cap Film 0.056uF 800V PP 5% (23 X 8 X 21.5mm) Radial 15mm 105°C Bulk
Need more? Email Us
ECAD model for ECW-H8563JVB
Kemet
CAP FILM 0.33UF 5% 63VDC RADIAL / 0.33 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Lowest to $0.2301
ECAD model for R82DC3330AA60J
Kemet
Capacitor, 33nF, 160VAC, 250VDC, 10%
Need more? Email Us
ECAD model for MMK7.5333K250K00L16.5TR18
Kemet
CAP FILM 0.1UF 5% 2KVDC RAD 4LD / Cap Film 0.1uF 2000V PP 5% (32 X 14 X 28mm) Radial Plastic Rectangular Can 27.5mm 0.013 Ohm 85°C Bulk
Need more? Email Us
ECAD model for C4ASWBW3100A3CJ

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention