Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Capacitance 0.22 µF
Tolerance ±20%
Voltage Rating - DC 63V
Dielectric Material Acrylic, Metallized
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.063" (1.60mm)
Termination Solder Pads
Applications DC Link, DC Filtering
Ultra Librarian 3D Model Ultra Librarian 63ST224M3216X CAD Model

Description

NULL

You May Also Be Interested in

Vishay
CAP FILM 0.1UF 20% 630VDC RADIAL / 0.1 µF Film Capacitor 310V 630V Polyester, Metallized Radial
Lowest to $1.5954
ECAD model for F17724102200
Vishay
CAP FILM 0.022UF 20% 1KVDC RAD / 0.022 µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Lowest to $0.2899
ECAD model for BFC233660223
Kemet
CAP FILM 0.1UF 20% 560VDC RADIAL / 0.1 µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
Lowest to $0.1833
ECAD model for R46KF310040P1M
Kemet
CAP FILM SAFETY/EMI SUPP RAD / Film Capacitor
Lowest to $0.2822
ECAD model for R46KI3220DQM2K
Vishay
CAP FILM 1UF 10% 100VDC RADIAL / 1 µF Film Capacitor 63V 100V Polyester, Metallized Radial
Lowest to $0.9786
ECAD model for BFC237327105
Panasonic
CAP FILM 0.033UF 5% 50VDC RADIAL / 0.033 µF Film Capacitor 50V Polyester Radial
Need more? Email Us
ECAD model for ECQ-B1H333JF3
EPCOS (TDK)
CAP FILM 10000PF 10% 1.5KVDC RAD / 10000 pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Lowest to $0.9012
ECAD model for B32022A3103K000
Vishay
CAP FILM 0.47UF 5% 400VDC AXIAL / 0.47 µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Axial
Lowest to $3.7716
ECAD model for MKP1839447404
Vishay
CAP FILM 0.33UF 20% 630VDC RAD / 0.33 µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Lowest to $1.1639
ECAD model for BFC233920334

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention