Products specifications Report Issue?

Category Battery Products>Batteries Non-Rechargeable (Primary)
Mfr Saft
Package Box
Battery Chemistry Lithium Thionyl Chloride
Battery Cell Size 1/2AA
Voltage - Rated 3.6 V
Capacity 1.2Ah
Dimension 0.57" Dia x 0.99" H (14.5mm x 25.1mm)
Termination Style Button Top (Extending)
Discharge Rate 1mA
Shipping Info Due to restrictions, only ground shipment is allowed.
Storage/Refrigeration Temperature 86°F (30°C)
Other Names 3414-LS14250
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8506.80.0000
Win Source Part Number 1314310-LS14250
Ultra Librarian 3D Model Ultra Librarian LS14250 CAD Model

Description

The Saft LS14250 is a non-rechargeable (primary) battery product that falls under the category of Battery Products. Saft manufactures this.

  • Capacity: 1.2Ah
  • Battery Chemistry: Lithium Thionyl Chloride
  • Battery Cell Size: 1/2AA
  • Voltage Rating: 3.6V
  • Discharge Rate: 1mA

You May Also Be Interested in

Molex, LLC
BATTERY ZINC 3V
Need more? Email Us
ECAD model for 132990001
Renata SA
Silver Oxide Batteries
Need more? Email Us
ECAD model for 392.MP 0%Hg
Panasonic
BATTERY LITHIUM 3V
Need more? Email Us
ECAD model for BR-C
391
Renata SA
BATT SLVR OX 1.55V COIN 11.6MM
Need more? Email Us
ECAD model for 391
Renata Batteries
BATTERY LITHIUM 3V COIN 10MM
Lowest to $0.2478
ECAD model for CR1025
Murata Electronics North America
BATTERY LITHIUM 3V COIN 24.5MM / Coin, 24.5mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Need more? Email Us
ECAD model for CR2450R
FDK America, Inc.
BATTERY LITHIUM 3V COIN 20MM / Manganese Dioxide Lithium Coin Batteries
Lowest to $0.3260
ECAD model for CR2025
Panasonic
BATTERY LITHIUM 3V COIN 16MM / Coin, 16.0mm Lithium Poly-Carbon Monofluoride 3 V Battery Non-Rechargeable (Primary)
Need more? Email Us
ECAD model for BR-1632A/HAN
Tadiran Batteries
BATTERY LITH 3.6V WAFER 22.8MM
Need more? Email Us
ECAD model for TL-5186

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention